50 Ohms ±5% 15W Wirewound Chassis Mount Resistor
15W Wirewound Resistor, 50 Ohm, 5% Tolerance, Chassis Mount Product overview: THS1550RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W, 50 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, 50 Ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS1550RJ can be used for catalog matching and distributor lookup.
Wirewound Resistors - Chassis Mount THS15 50R 5%
RES CHAS MNT 50 OHM 5% 15W
RES, WIREWOUND, 50R, 15W, SOLDER; Resistance:50ohm; Product Range:THS Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131965-ND | 54-THS1550RJ | THS1550RJ | THS1550RJ | 17R7310 |
| Product Name | Chassis Mount Resistors | 15W 50 Ohm Resistor | Wirewound Resistors - Chassis Mount THS15 50R 5% | Chassis Mount Resistors | Res, Wirewound, 50R, 15W, Solder; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | WIRE WOUND | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Solder Lugs | |||
| Resistance Range | 50 ohms | 50 ohms | 50 ohms | 50 ohms |