TE Connectivity Chassis Mount Resistors THS15500RJ

Description
500 Ohms ±5% 15W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
500 Ohms ±5% 15W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A131964-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131964-ND
Chassis Mount Resistors A131964-ND
500 Ohms ±5% 15W Wirewound Chassis Mount Resistor

500 Ohms ±5% 15W Wirewound Chassis Mount Resistor

Buy Now Datasheet
15W 500ohm Resistor - 54-THS15500RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15W 500ohm Resistor
54-THS15500RJ
15W 500ohm Resistor 54-THS15500RJ
RESISTOR, WIRE WOUND, 15W, 5%, 30ppm, 500ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: THS15500RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W, 500ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, 500ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS15500RJ can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 15W, 5%, 30ppm, 500ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: THS15500RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W, 500ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, 500ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS15500RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 7547733 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547733
Chassis Mount Resistors 7547733
Wirewound resistor aluminium 15W 500R

Wirewound resistor aluminium 15W 500R

Supplier's Site
Chassis Mount Resistors - 1644318 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1644318
Chassis Mount Resistors 1644318
Wirewound resistor aluminium 15W 500R

Wirewound resistor aluminium 15W 500R

Supplier's Site
Wirewound Resistors - Chassis Mount THS15 500R 5% - THS15500RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount THS15 500R 5%
THS15500RJ
Wirewound Resistors - Chassis Mount THS15 500R 5% THS15500RJ
Wirewound Resistors - Chassis Mount THS15 500R 5%

Wirewound Resistors - Chassis Mount THS15 500R 5%

Supplier's Site
Res, Wirewound, 500R, 15W, Solder; Resistance Cgs Te Connectivity - 18R0466 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 500R, 15W, Solder; Resistance Cgs Te Connectivity
18R0466
Res, Wirewound, 500R, 15W, Solder; Resistance Cgs Te Connectivity 18R0466
RES, WIREWOUND, 500R, 15W, SOLDER; Resistance:500ohm; Product Range:THS Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Product Length:21mm RoHS Compliant: Yes

RES, WIREWOUND, 500R, 15W, SOLDER; Resistance:500ohm; Product Range:THS Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Product Length:21mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - THS15500RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS15500RJ
Chassis Mount Resistors THS15500RJ
RES CHAS MNT 500 OHM 5% 15W

RES CHAS MNT 500 OHM 5% 15W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A131964-ND 54-THS15500RJ 7547733 THS15500RJ 18R0466 THS15500RJ
Product Name Chassis Mount Resistors 15W 500ohm Resistor Chassis Mount Resistors Wirewound Resistors - Chassis Mount THS15 500R 5% Res, Wirewound, 500R, 15W, Solder; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound WIRE WOUND Wire wound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Aluminium housed Solder Lugs
Resistance Range 500 ohms 500 ohms 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details