TE Connectivity Chassis Mount Resistors THS154R7J

Description
4.7 Ohms ±5% 15W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.7 Ohms ±5% 15W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A131963-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131963-ND
Chassis Mount Resistors A131963-ND
4.7 Ohms ±5% 15W Wirewound Chassis Mount Resistor

4.7 Ohms ±5% 15W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - Chassis Mount THS15 4R7 5% - THS154R7J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount THS15 4R7 5%
THS154R7J
Wirewound Resistors - Chassis Mount THS15 4R7 5% THS154R7J
Wirewound Resistors - Chassis Mount THS15 4R7 5%

Wirewound Resistors - Chassis Mount THS15 4R7 5%

Supplier's Site
15W Resistor - 54-THS154R7J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15W Resistor
54-THS154R7J
15W Resistor 54-THS154R7J
15W 4.7R 5% Wirewound Power Resistor, Chassis Mount Product overview: THS154R7J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS154R7J can be used for catalog matching and distributor lookup.

15W 4.7R 5% Wirewound Power Resistor, Chassis Mount Product overview: THS154R7J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS154R7J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Wirewound, 4R7, 15W, Solder; Resistance Cgs Te Connectivity - 16R9906 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 4R7, 15W, Solder; Resistance Cgs Te Connectivity
16R9906
Res, Wirewound, 4R7, 15W, Solder; Resistance Cgs Te Connectivity 16R9906
RES, WIREWOUND, 4R7, 15W, SOLDER; Resistance:4.7ohm; Product Range:THS Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:21mm RoHS Compliant: Yes

RES, WIREWOUND, 4R7, 15W, SOLDER; Resistance:4.7ohm; Product Range:THS Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:21mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - THS154R7J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS154R7J
Chassis Mount Resistors THS154R7J
RES CHAS MNT 4.7 OHM 5% 15W

RES CHAS MNT 4.7 OHM 5% 15W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A131963-ND THS154R7J 54-THS154R7J 16R9906 THS154R7J
Product Name Chassis Mount Resistors Wirewound Resistors - Chassis Mount THS15 4R7 5% 15W Resistor Res, Wirewound, 4R7, 15W, Solder; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound WIRE WOUND Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details