TE Connectivity Fixed Resistors; THS15 4K7 5% ( CGS ) THS154K7J

Description
Fixed Resistors; THS15 4K7 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; THS15 4K7 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; THS15 4K7 5% ( CGS ) - THS154K7J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; THS15 4K7 5% ( CGS )
THS154K7J
Fixed Resistors; THS15 4K7 5% ( CGS ) THS154K7J
Fixed Resistors; THS15 4K7 5% ( CGS )

Fixed Resistors; THS15 4K7 5% ( CGS )

Supplier's Site
15W Resistor - 54-THS154K7J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15W Resistor
54-THS154K7J
15W Resistor 54-THS154K7J
15W 4.7kR 5% Wirewound Resistor, Chassis Mount Product overview: THS154K7J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS154K7J can be used for catalog matching and distributor lookup.

15W 4.7kR 5% Wirewound Resistor, Chassis Mount Product overview: THS154K7J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS154K7J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - A131962-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131962-ND
Chassis Mount Resistors A131962-ND
4.7 kOhms ±5% 15W Wirewound Chassis Mount Resistor

4.7 kOhms ±5% 15W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - THS154K7J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS154K7J
Chassis Mount Resistors THS154K7J
RES CHAS MNT 4.7K OHM 5% 15W

RES CHAS MNT 4.7K OHM 5% 15W

Supplier's Site Datasheet
Res, Wirewound, 4K7, 5%, 265V, Axial; Resistance Cgs Te Connectivity - 18R4376 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 4K7, 5%, 265V, Axial; Resistance Cgs Te Connectivity
18R4376
Res, Wirewound, 4K7, 5%, 265V, Axial; Resistance Cgs Te Connectivity 18R4376
RES, WIREWOUND, 4K7, 5%, 265V, AXIAL; Resistance:4.7kohm; Product Range:THS Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Element Type:Wirewound; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes

RES, WIREWOUND, 4K7, 5%, 265V, AXIAL; Resistance:4.7kohm; Product Range:THS Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Element Type:Wirewound; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes

Supplier's Site
Through Hole Wirewound Resistor, Ths Series, 4.7 Kohm, 15 W, 5%, 30Ppm/ C Rohs Compliant Cgs Te Connectivity - 26M4048 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ths Series, 4.7 Kohm, 15 W, 5%, 30Ppm/ C Rohs Compliant Cgs Te Connectivity
26M4048
Through Hole Wirewound Resistor, Ths Series, 4.7 Kohm, 15 W, 5%, 30Ppm/ C Rohs Compliant Cgs Te Connectivity 26M4048
Through Hole Wirewound Resistor, THS Series, 4.7 kohm, 15 W, 5%, 30ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, THS Series, 4.7 kohm, 15 W, 5%, 30ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number THS154K7J 54-THS154K7J A131962-ND THS154K7J 18R4376 26M4048
Product Name Fixed Resistors; THS15 4K7 5% ( CGS ) 15W Resistor Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 4K7, 5%, 265V, Axial; Resistance Cgs Te Connectivity Through Hole Wirewound Resistor, Ths Series, 4.7 Kohm, 15 W, 5%, 30Ppm/ C Rohs Compliant Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Technology / Construction WIRE WOUND Wirewound Wirewound Wirewound Wirewound
Resistance Range 4700 ohms 4700 ohms
Operating DC Voltage 265 volts 265 volts
Operating AC Voltage 265 volts 265 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details