TE Connectivity 15W 3.9 Ohm Resistor THS153R9J

Description
Wirewound Resistor, 15W, 3.9 Ohm, 5%, Chassis Mount Product overview: THS153R9J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W, 3.9 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, 3.9 Ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS153R9J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistor, 15W, 3.9 Ohm, 5%, Chassis Mount Product overview: THS153R9J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W, 3.9 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, 3.9 Ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS153R9J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15W 3.9 Ohm Resistor - 54-THS153R9J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15W 3.9 Ohm Resistor
54-THS153R9J
15W 3.9 Ohm Resistor 54-THS153R9J
Wirewound Resistor, 15W, 3.9 Ohm, 5%, Chassis Mount Product overview: THS153R9J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W, 3.9 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, 3.9 Ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS153R9J can be used for catalog matching and distributor lookup.

Wirewound Resistor, 15W, 3.9 Ohm, 5%, Chassis Mount Product overview: THS153R9J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W, 3.9 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, 3.9 Ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS153R9J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - Chassis Mount THS15 3R9 5% - THS153R9J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount THS15 3R9 5%
THS153R9J
Wirewound Resistors - Chassis Mount THS15 3R9 5% THS153R9J
Wirewound Resistors - Chassis Mount THS15 3R9 5%

Wirewound Resistors - Chassis Mount THS15 3R9 5%

Supplier's Site
Chassis Mount Resistors - 7547720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547720
Chassis Mount Resistors 7547720
TE Connectivity THS153R9J

TE Connectivity THS153R9J

Supplier's Site
Chassis Mount Resistors - 7547720P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547720P
Chassis Mount Resistors 7547720P
TE Connectivity THS153R9J

TE Connectivity THS153R9J

Supplier's Site
Chassis Mount Resistors - 1644314 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1644314
Chassis Mount Resistors 1644314
TE Connectivity THS153R9J

TE Connectivity THS153R9J

Supplier's Site
Chassis Mount Resistors - A131959-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131959-ND
Chassis Mount Resistors A131959-ND
3.9 Ohms ±5% 15W Wirewound Chassis Mount Resistor

3.9 Ohms ±5% 15W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, Wirewound, 3R9, 15W, Solder; Resistance Cgs Te Connectivity - 16R9905 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 3R9, 15W, Solder; Resistance Cgs Te Connectivity
16R9905
Res, Wirewound, 3R9, 15W, Solder; Resistance Cgs Te Connectivity 16R9905
RES, WIREWOUND, 3R9, 15W, SOLDER; Resistance:3.9ohm; Product Range:THS Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:21mm RoHS Compliant: Yes

RES, WIREWOUND, 3R9, 15W, SOLDER; Resistance:3.9ohm; Product Range:THS Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:21mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - THS153R9J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS153R9J
Chassis Mount Resistors THS153R9J
RES CHAS MNT 3.9 OHM 5% 15W

RES CHAS MNT 3.9 OHM 5% 15W

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 54-THS153R9J THS153R9J 7547720 7547720P A131959-ND 16R9905 THS153R9J
Product Name 15W 3.9 Ohm Resistor Wirewound Resistors - Chassis Mount THS15 3R9 5% Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 3R9, 15W, Solder; Resistance Cgs Te Connectivity Chassis Mount Resistors
Technology / Construction WIRE WOUND Wirewound Wire wound Wirewound Wirewound Wirewound
Resistance Range 3.9 ohms 3.9 ohms 3.9 ohms 3.9 ohms 3.9 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 265 volts 265 volts
Operating AC Voltage 265 volts 265 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers