TE Connectivity Chassis Mount Resistors THS153R3J

Description
3.3 Ohms ±5% 15W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.3 Ohms ±5% 15W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A131958-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131958-ND
Chassis Mount Resistors A131958-ND
3.3 Ohms ±5% 15W Wirewound Chassis Mount Resistor

3.3 Ohms ±5% 15W Wirewound Chassis Mount Resistor

Buy Now Datasheet
15W 3.3ohm Resistor - 54-THS153R3J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15W 3.3ohm Resistor
54-THS153R3J
15W 3.3ohm Resistor 54-THS153R3J
RESISTOR, WIRE WOUND, 15W, 5%, 50ppm, 3.3ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: THS153R3J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W, 3.3ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, 3.3ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS153R3J can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 15W, 5%, 50ppm, 3.3ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: THS153R3J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W, 3.3ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, 3.3ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS153R3J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - Chassis Mount THS15 3R3 5% - THS153R3J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount THS15 3R3 5%
THS153R3J
Wirewound Resistors - Chassis Mount THS15 3R3 5% THS153R3J
Wirewound Resistors - Chassis Mount THS15 3R3 5%

Wirewound Resistors - Chassis Mount THS15 3R3 5%

Supplier's Site
Res, Wirewound, 3R3, 15W, Solder; Resistance Cgs Te Connectivity - 16R9904 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 3R3, 15W, Solder; Resistance Cgs Te Connectivity
16R9904
Res, Wirewound, 3R3, 15W, Solder; Resistance Cgs Te Connectivity 16R9904
RES, WIREWOUND, 3R3, 15W, SOLDER; Resistance:3.3ohm; Product Range:THS Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:21mm RoHS Compliant: Yes

RES, WIREWOUND, 3R3, 15W, SOLDER; Resistance:3.3ohm; Product Range:THS Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:21mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - THS153R3J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS153R3J
Chassis Mount Resistors THS153R3J
RES CHAS MNT 3.3 OHM 5% 15W

RES CHAS MNT 3.3 OHM 5% 15W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A131958-ND 54-THS153R3J THS153R3J 16R9904 THS153R3J
Product Name Chassis Mount Resistors 15W 3.3ohm Resistor Wirewound Resistors - Chassis Mount THS15 3R3 5% Res, Wirewound, 3R3, 15W, Solder; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound WIRE WOUND Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers