15W Wirewound Resistor, 3.3kR, 5%, 265V, Chassis Mount Product overview: THS153K3J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W, 265V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, 265V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS153K3J can be used for catalog matching and distributor lookup.
3.3 kOhms ±5% 15W Wirewound Chassis Mount Resistor
RESISTORS AL CLAD 15W 3K3 5%RESISTORS AL CLAD 15W 3K3 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
RES CHAS MNT 3.3K OHM 5% 15W
RES, WIREWOUND, 3K3, 15W, SOLDER; Resistance:3.3kohm; Product Range:THS Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-THS153K3J | A131957-ND | THS153K3J | THS153K3J | 18R4375 |
| Product Name | 15W 265V Resistor | Chassis Mount Resistors | RESISTORS AL CLAD 15W 3K3 5%RESISTORS AL CLAD 15W 3K3 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... | Chassis Mount Resistors | Res, Wirewound, 3K3, 15W, Solder; Resistance Cgs Te Connectivity |
| Technology / Construction | WIRE WOUND | Wirewound | Wirewound | Wirewound | Wirewound |
| Resistance Range | 3300 ohms | 3300 ohms | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 265 volts | 265 volts | |||
| Operating AC Voltage | 265 volts | 265 volts |