TE Connectivity THS1539RJ
39 Ohms ±5% 15W Wirewound Chassis Mount Resistor
Wirewound Resistors - Chassis Mount THS15 39R 5% Product overview: THS1539RJ from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS1539RJ can be used for catalog matching and distributor lookup.
Fixed Resistors; THS15 39R 5% ( CGS )
Through Hole Wirewound Resistor, THS Series, 39 ohm, 15 W, 5%, 50ppm/ C RoHS Compliant: Yes
RES CHAS MNT 39 OHM 5% 15W
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7547714P | 1644312 | A131956-ND | 54-THS1539RJ | THS1539RJ | 26M4046 | THS1539RJ |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Resistor | Fixed Resistors; THS15 39R 5% ( CGS ) | Through Hole Wirewound Resistor, Ths Series, 39 Ohm, 15 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity | Chassis Mount Resistors |
| Mounting / Packaging | Aluminium | Aluminium housed | Axial, Box | ThroughHole | Solder Lugs | ||
| Resistance Range | 39 ohms | 39 ohms | 39 ohms | 39 ohms | |||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | |||
| Power Rating | 15 watts | 15 watts | 15 watts | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |