TE Connectivity Chassis Mount Resistors THS15330RJ

Description
Wirewound resistor aluminium 15W 330R
Request a Quote Datasheet
Description
Wirewound resistor aluminium 15W 330R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7547701 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547701
Chassis Mount Resistors 7547701
Wirewound resistor aluminium 15W 330R

Wirewound resistor aluminium 15W 330R

Supplier's Site
Chassis Mount Resistors - 1644310 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1644310
Chassis Mount Resistors 1644310
Wirewound resistor aluminium 15W 330R

Wirewound resistor aluminium 15W 330R

Supplier's Site
Chassis Mount Resistors - A131954-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131954-ND
Chassis Mount Resistors A131954-ND
330 Ohms ±5% 15W Wirewound Chassis Mount Resistor

330 Ohms ±5% 15W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - Chassis Mount THS15 330R 5% - THS15330RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount THS15 330R 5%
THS15330RJ
Wirewound Resistors - Chassis Mount THS15 330R 5% THS15330RJ
Wirewound Resistors - Chassis Mount THS15 330R 5%

Wirewound Resistors - Chassis Mount THS15 330R 5%

Supplier's Site
15W 265V Resistor - 54-THS15330RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15W 265V Resistor
54-THS15330RJ
15W 265V Resistor 54-THS15330RJ
15W 330R 5% Wirewound Resistor, Chassis Mount, 265V Product overview: THS15330RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W, 265V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, 265V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS15330RJ can be used for catalog matching and distributor lookup.

15W 330R 5% Wirewound Resistor, Chassis Mount, 265V Product overview: THS15330RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W, 265V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, 265V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS15330RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - THS15330RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS15330RJ
Chassis Mount Resistors THS15330RJ
RES CHAS MNT 330 OHM 5% 15W

RES CHAS MNT 330 OHM 5% 15W

Supplier's Site Datasheet
Wirewound Resistor, 330 Ohm, 15W, 5%; Resistance Cgs Te Connectivity - 18R0463 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 330 Ohm, 15W, 5%; Resistance Cgs Te Connectivity
18R0463
Wirewound Resistor, 330 Ohm, 15W, 5%; Resistance Cgs Te Connectivity 18R0463
WIREWOUND RESISTOR, 330 OHM, 15W, 5%; Resistance:330ohm; Product Range:THS Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 330 OHM, 15W, 5%; Resistance:330ohm; Product Range:THS Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7547701 A131954-ND THS15330RJ 54-THS15330RJ THS15330RJ 18R0463
Product Name Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistors - Chassis Mount THS15 330R 5% 15W 265V Resistor Chassis Mount Resistors Wirewound Resistor, 330 Ohm, 15W, 5%; Resistance Cgs Te Connectivity
Technology / Construction Wire wound Wirewound Wirewound WIRE WOUND Wirewound Wirewound
Mounting / Packaging Aluminium housed Axial, Box Solder Lugs
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C 30 ±ppm/°C
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through-Hole Resistors - 2-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details