RESISTOR, WIRE WOUND, 15W, 5%, 50ppm, 2.2ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: THS152R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W, 2.2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, 2.2ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS152R2J can be used for catalog matching and distributor lookup.
RESISTORS AL CLAD 15W 2R2 5%RESISTORS AL CLAD 15W 2R2 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
Wirewound resistor aluminium 15W 2R2
Wirewound resistor aluminium 15W 2R2
Wirewound resistor aluminium 15W 2R2
2.2 Ohms ±5% 15W Wirewound Chassis Mount Resistor
RES CHAS MNT 2.2 OHM 5% 15W
RES, WIREWOUND, 2R2, 15W, SOLDER; Resistance:2.2ohm; Product Range:THS Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-THS152R2J | THS152R2J | 7547708P | 7547708 | A131953-ND | THS152R2J | 16R9903 |
| Product Name | 15W 2.2ohm Resistor | RESISTORS AL CLAD 15W 2R2 5%RESISTORS AL CLAD 15W 2R2 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Res, Wirewound, 2R2, 15W, Solder; Resistance Cgs Te Connectivity |
| Technology / Construction | WIRE WOUND | Wirewound | Wire wound | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 2.2 ohms | 2.2 ohms | 2.2 ohms | 2.2 ohms | 2.2 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Operating DC Voltage | 265 volts | 265 volts | |||||
| Operating AC Voltage | 265 volts | 265 volts |