TE Connectivity 15W Resistor THS152K2J

Description
15W 2.2kR 5% Wirewound Power Resistor, Chassis Mount Product overview: THS152K2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS152K2J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15W 2.2kR 5% Wirewound Power Resistor, Chassis Mount Product overview: THS152K2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS152K2J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15W Resistor - 54-THS152K2J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15W Resistor
54-THS152K2J
15W Resistor 54-THS152K2J
15W 2.2kR 5% Wirewound Power Resistor, Chassis Mount Product overview: THS152K2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS152K2J can be used for catalog matching and distributor lookup.

15W 2.2kR 5% Wirewound Power Resistor, Chassis Mount Product overview: THS152K2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS152K2J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; THS15 2K2 5% ( CGS ) - THS152K2J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; THS15 2K2 5% ( CGS )
THS152K2J
Fixed Resistors; THS15 2K2 5% ( CGS ) THS152K2J
Fixed Resistors; THS15 2K2 5% ( CGS )

Fixed Resistors; THS15 2K2 5% ( CGS )

Supplier's Site
Chassis Mount Resistors - 7547694 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547694
Chassis Mount Resistors 7547694
Wirewound resistor aluminium 15W 2K2

Wirewound resistor aluminium 15W 2K2

Supplier's Site
Chassis Mount Resistors - 7547694P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547694P
Chassis Mount Resistors 7547694P
Wirewound resistor aluminium 15W 2K2

Wirewound resistor aluminium 15W 2K2

Supplier's Site
Chassis Mount Resistors - 1644308 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1644308
Chassis Mount Resistors 1644308
Wirewound resistor aluminium 15W 2K2

Wirewound resistor aluminium 15W 2K2

Supplier's Site
Chassis Mount Resistors - A131951-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131951-ND
Chassis Mount Resistors A131951-ND
2.2 kOhms ±5% 15W Wirewound Chassis Mount Resistor

2.2 kOhms ±5% 15W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, Wirewound, 2K2, 15W, Solder; Resistance Cgs Te Connectivity - 18R0469 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 2K2, 15W, Solder; Resistance Cgs Te Connectivity
18R0469
Res, Wirewound, 2K2, 15W, Solder; Resistance Cgs Te Connectivity 18R0469
RES, WIREWOUND, 2K2, 15W, SOLDER; Resistance:2.2kohm; Product Range:THS Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Product Length:21mm RoHS Compliant: Yes

RES, WIREWOUND, 2K2, 15W, SOLDER; Resistance:2.2kohm; Product Range:THS Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Product Length:21mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - THS152K2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS152K2J
Chassis Mount Resistors THS152K2J
RES CHAS MNT 2.2K OHM 5% 15W

RES CHAS MNT 2.2K OHM 5% 15W

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 54-THS152K2J THS152K2J 7547694 7547694P A131951-ND 18R0469 THS152K2J
Product Name 15W Resistor Fixed Resistors; THS15 2K2 5% ( CGS ) Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 2K2, 15W, Solder; Resistance Cgs Te Connectivity Chassis Mount Resistors
Technology / Construction WIRE WOUND Wire wound Wirewound Wirewound Wirewound
Resistance Range 2200 ohms 2200 ohms 2200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 265 volts 265 volts
Operating AC Voltage 265 volts 265 volts
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details