TE Connectivity 15W Resistor THS1527RJ

Description
15W 27R Wirewound Resistor, 5% Tol, Chassis Mount Product overview: THS1527RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS1527RJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15W 27R Wirewound Resistor, 5% Tol, Chassis Mount Product overview: THS1527RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS1527RJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15W Resistor - 54-THS1527RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15W Resistor
54-THS1527RJ
15W Resistor 54-THS1527RJ
15W 27R Wirewound Resistor, 5% Tol, Chassis Mount Product overview: THS1527RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS1527RJ can be used for catalog matching and distributor lookup.

15W 27R Wirewound Resistor, 5% Tol, Chassis Mount Product overview: THS1527RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS1527RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - A131950-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131950-ND
Chassis Mount Resistors A131950-ND
27 Ohms ±5% 15W Wirewound Chassis Mount Resistor

27 Ohms ±5% 15W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 7547691P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547691P
Chassis Mount Resistors 7547691P
TE Connectivity THS1527RJ

TE Connectivity THS1527RJ

Supplier's Site
Chassis Mount Resistors - 7547691 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547691
Chassis Mount Resistors 7547691
TE Connectivity THS1527RJ

TE Connectivity THS1527RJ

Supplier's Site
Chassis Mount Resistors - 1614324 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1614324
Chassis Mount Resistors 1614324
TE Connectivity THS1527RJ

TE Connectivity THS1527RJ

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
984947-THS1527RJ
Resistors - Chassis Mount Resistors 984947-THS1527RJ
Win Source Part Number: 984947-THS1527RJ Category: Resistors>Chassis Mount Resistors Series: THS, CGS Package: Tray Height - Seated (Max): 0.433" (11.00mm) Standard Package: 100 Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Lead Style: Solder Lugs Power (Watts): 15W Mounting Feature: Flanges Composition: Wirewound Resistance: 27 Ohms Coating, Housing Type: Aluminum Package / Case: Axial, Box Temperature Range - Operating: -55°C ~ 200°C Dimension: 0.827" L x 0.827" W (21.00mm x 21.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8533.21.0080 Mfr: TE Connectivity Passive Product Other Names: 2-1879074-0,2-187907 4-0-ND,THS1527RJ-ND, A131950 Base Product Number: THS15

Win Source Part Number: 984947-THS1527RJ
Category: Resistors>Chassis Mount Resistors
Series: THS, CGS
Package: Tray
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 100
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Lead Style: Solder Lugs
Power (Watts): 15W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 27 Ohms
Coating, Housing Type: Aluminum
Package / Case: Axial, Box
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 0.827" L x 0.827" W (21.00mm x 21.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8533.21.0080
Mfr: TE Connectivity Passive Product
Other Names: 2-1879074-0,2-1879074-0-ND,THS1527RJ-ND,A131950
Base Product Number: THS15

Buy Now Datasheet
Wirewound Resistors - Chassis Mount THS15 27R 5% - THS1527RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount THS15 27R 5%
THS1527RJ
Wirewound Resistors - Chassis Mount THS15 27R 5% THS1527RJ
Wirewound Resistors - Chassis Mount THS15 27R 5%

Wirewound Resistors - Chassis Mount THS15 27R 5%

Supplier's Site
Chassis Mount Resistors - THS1527RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS1527RJ
Chassis Mount Resistors THS1527RJ
RES CHAS MNT 27 OHM 5% 15W

RES CHAS MNT 27 OHM 5% 15W

Supplier's Site Datasheet
Res, Wirewound, 27R, 15W, Solder; Resistance Cgs Te Connectivity - 17R7307 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 27R, 15W, Solder; Resistance Cgs Te Connectivity
17R7307
Res, Wirewound, 27R, 15W, Solder; Resistance Cgs Te Connectivity 17R7307
RES, WIREWOUND, 27R, 15W, SOLDER; Resistance:27ohm; Product Range:THS Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:21mm RoHS Compliant: Yes

RES, WIREWOUND, 27R, 15W, SOLDER; Resistance:27ohm; Product Range:THS Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:21mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 54-THS1527RJ A131950-ND 7547691P 7547691 984947-THS1527RJ THS1527RJ THS1527RJ 17R7307
Product Name 15W Resistor Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Resistors - Chassis Mount Resistors Wirewound Resistors - Chassis Mount THS15 27R 5% Chassis Mount Resistors Res, Wirewound, 27R, 15W, Solder; Resistance Cgs Te Connectivity
Technology / Construction WIRE WOUND Wirewound Wire wound Wirewound Wirewound Wirewound Wirewound
Resistance Range 27 ohms 27 ohms 27 ohms 27 ohms 27 ohms 27 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 265 volts 265 volts
Operating AC Voltage 265 volts 265 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1074147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details