TE Connectivity Chassis Mount Resistors THS1522RJ

Description
22 Ohms ±5% 15W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
22 Ohms ±5% 15W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A131948-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131948-ND
Chassis Mount Resistors A131948-ND
22 Ohms ±5% 15W Wirewound Chassis Mount Resistor

22 Ohms ±5% 15W Wirewound Chassis Mount Resistor

Buy Now Datasheet
15W 22 Ohm Resistor - 54-THS1522RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15W 22 Ohm Resistor
54-THS1522RJ
15W 22 Ohm Resistor 54-THS1522RJ
15W 22 Ohm Wirewound Resistor, 5% Tolerance, Chassis Mount Product overview: THS1522RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W, 22 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, 22 Ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS1522RJ can be used for catalog matching and distributor lookup.

15W 22 Ohm Wirewound Resistor, 5% Tolerance, Chassis Mount Product overview: THS1522RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W, 22 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, 22 Ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS1522RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RESISTORS AL CLAD 15W 22R 5%RESISTORS AL CLAD 15W 22R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... - THS1522RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS AL CLAD 15W 22R 5%RESISTORS AL CLAD 15W 22R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
THS1522RJ
RESISTORS AL CLAD 15W 22R 5%RESISTORS AL CLAD 15W 22R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... THS1522RJ
RESISTORS AL CLAD 15W 22R 5%RESISTORS AL CLAD 15W 22R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...

RESISTORS AL CLAD 15W 22R 5%RESISTORS AL CLAD 15W 22R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...

Supplier's Site
Chassis Mount Resistors - THS1522RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS1522RJ
Chassis Mount Resistors THS1522RJ
RES CHAS MNT 22 OHM 5% 15W

RES CHAS MNT 22 OHM 5% 15W

Supplier's Site Datasheet
Wirewound Resistor, 22 Ohm, 15W, 5%; Resistance Cgs Te Connectivity - 16R9912 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 22 Ohm, 15W, 5%; Resistance Cgs Te Connectivity
16R9912
Wirewound Resistor, 22 Ohm, 15W, 5%; Resistance Cgs Te Connectivity 16R9912
WIREWOUND RESISTOR, 22 OHM, 15W, 5%; Resistance:22ohm; Product Range:THS Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:21mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 22 OHM, 15W, 5%; Resistance:22ohm; Product Range:THS Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:21mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A131948-ND 54-THS1522RJ THS1522RJ THS1522RJ 16R9912
Product Name Chassis Mount Resistors 15W 22 Ohm Resistor RESISTORS AL CLAD 15W 22R 5%RESISTORS AL CLAD 15W 22R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... Chassis Mount Resistors Wirewound Resistor, 22 Ohm, 15W, 5%; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound WIRE WOUND Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 4-2176470-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers