TE Connectivity Fixed Resistors; THS15 1K0 5% ( CGS ) THS151K0J

Description
Fixed Resistors; THS15 1K0 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; THS15 1K0 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; THS15 1K0 5% ( CGS ) - THS151K0J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; THS15 1K0 5% ( CGS )
THS151K0J
Fixed Resistors; THS15 1K0 5% ( CGS ) THS151K0J
Fixed Resistors; THS15 1K0 5% ( CGS )

Fixed Resistors; THS15 1K0 5% ( CGS )

Supplier's Site
15W Resistor - 54-THS151K0J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15W Resistor
54-THS151K0J
15W Resistor 54-THS151K0J
15W 1kR Wirewound Resistor, 5% Tol, Chassis Mount Product overview: THS151K0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS151K0J can be used for catalog matching and distributor lookup.

15W 1kR Wirewound Resistor, 5% Tol, Chassis Mount Product overview: THS151K0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS151K0J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - A131945-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131945-ND
Chassis Mount Resistors A131945-ND
1 kOhms ±5% 15W Wirewound Chassis Mount Resistor

1 kOhms ±5% 15W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, Wirewound, 1K, 15W, Solder; Resistance Cgs Te Connectivity - 18R0468 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 1K, 15W, Solder; Resistance Cgs Te Connectivity
18R0468
Res, Wirewound, 1K, 15W, Solder; Resistance Cgs Te Connectivity 18R0468
RES, WIREWOUND, 1K, 15W, SOLDER; Resistance:1kohm; Product Range:THS Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Product Length:21mm RoHS Compliant: Yes

RES, WIREWOUND, 1K, 15W, SOLDER; Resistance:1kohm; Product Range:THS Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Product Length:21mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - THS151K0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS151K0J
Chassis Mount Resistors THS151K0J
RES CHAS MNT 1K OHM 5% 15W

RES CHAS MNT 1K OHM 5% 15W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number THS151K0J 54-THS151K0J A131945-ND 18R0468 THS151K0J
Product Name Fixed Resistors; THS15 1K0 5% ( CGS ) 15W Resistor Chassis Mount Resistors Res, Wirewound, 1K, 15W, Solder; Resistance Cgs Te Connectivity Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Technology / Construction WIRE WOUND Wirewound Wirewound Wirewound
Resistance Range 1000 ohms 1000 ohms
Operating DC Voltage 265 volts 265 volts
Operating AC Voltage 265 volts 265 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 2-2176470-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details