TE Connectivity Chassis Mount Resistors THS1512RJ

Description
12 Ohms ±5% 15W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
12 Ohms ±5% 15W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A131942-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131942-ND
Chassis Mount Resistors A131942-ND
12 Ohms ±5% 15W Wirewound Chassis Mount Resistor

12 Ohms ±5% 15W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 7547666 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547666
Chassis Mount Resistors 7547666
TE Connectivity THS1512RJ

TE Connectivity THS1512RJ

Supplier's Site
Chassis Mount Resistors - 7547666P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547666P
Chassis Mount Resistors 7547666P
TE Connectivity THS1512RJ

TE Connectivity THS1512RJ

Supplier's Site
Chassis Mount Resistors - 1644302 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1644302
Chassis Mount Resistors 1644302
TE Connectivity THS1512RJ

TE Connectivity THS1512RJ

Supplier's Site
RESISTORS AL CLAD 15W 12R 5%RESISTORS AL CLAD 15W 12R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... - THS1512RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS AL CLAD 15W 12R 5%RESISTORS AL CLAD 15W 12R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
THS1512RJ
RESISTORS AL CLAD 15W 12R 5%RESISTORS AL CLAD 15W 12R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... THS1512RJ
RESISTORS AL CLAD 15W 12R 5%RESISTORS AL CLAD 15W 12R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...

RESISTORS AL CLAD 15W 12R 5%RESISTORS AL CLAD 15W 12R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...

Supplier's Site
15W 12 Ohm Resistor - 54-THS1512RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15W 12 Ohm Resistor
54-THS1512RJ
15W 12 Ohm Resistor 54-THS1512RJ
15W Wirewound Resistor, 12 Ohm, 5%, Chassis Mount Product overview: THS1512RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W, 12 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, 12 Ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS1512RJ can be used for catalog matching and distributor lookup.

15W Wirewound Resistor, 12 Ohm, 5%, Chassis Mount Product overview: THS1512RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W, 12 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, 12 Ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS1512RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Wirewound, 12R, 5%, 265V, Axial; Resistance Cgs Te Connectivity - 16R9910 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 12R, 5%, 265V, Axial; Resistance Cgs Te Connectivity
16R9910
Res, Wirewound, 12R, 5%, 265V, Axial; Resistance Cgs Te Connectivity 16R9910
RES, WIREWOUND, 12R, 5%, 265V, AXIAL; Resistance:12ohm; Product Range:THS Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Width:21mmRoHS Compliant: Yes

RES, WIREWOUND, 12R, 5%, 265V, AXIAL; Resistance:12ohm; Product Range:THS Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Width:21mmRoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - THS1512RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS1512RJ
Chassis Mount Resistors THS1512RJ
RES CHAS MNT 12 OHM 5% 15W

RES CHAS MNT 12 OHM 5% 15W

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A131942-ND 7547666 7547666P THS1512RJ 54-THS1512RJ 16R9910 THS1512RJ
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors RESISTORS AL CLAD 15W 12R 5%RESISTORS AL CLAD 15W 12R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... 15W 12 Ohm Resistor Res, Wirewound, 12R, 5%, 265V, Axial; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound WIRE WOUND Wirewound Wirewound
Mounting / Packaging Axial, Box Aluminium housed Aluminium Solder Lugs
Resistance Range 12 ohms 12 ohms 12 ohms 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details