TE Connectivity Chassis Mount Resistors THS15120RJ

Description
TE Connectivity THS15120RJ
Request a Quote Datasheet
Description
TE Connectivity THS15120RJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7547663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547663
Chassis Mount Resistors 7547663
TE Connectivity THS15120RJ

TE Connectivity THS15120RJ

Supplier's Site
Chassis Mount Resistors - 7547663P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547663P
Chassis Mount Resistors 7547663P
TE Connectivity THS15120RJ

TE Connectivity THS15120RJ

Supplier's Site
Chassis Mount Resistors - 1644301 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1644301
Chassis Mount Resistors 1644301
TE Connectivity THS15120RJ

TE Connectivity THS15120RJ

Supplier's Site
15W Resistor - 54-THS15120RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15W Resistor
54-THS15120RJ
15W Resistor 54-THS15120RJ
15W 120R Wirewound Resistor, 5% Tolerance, Chassis Mount Product overview: THS15120RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS15120RJ can be used for catalog matching and distributor lookup.

15W 120R Wirewound Resistor, 5% Tolerance, Chassis Mount Product overview: THS15120RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS15120RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; THS15 120R 5% ( CGS ) - THS15120RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; THS15 120R 5% ( CGS )
THS15120RJ
Fixed Resistors; THS15 120R 5% ( CGS ) THS15120RJ
Fixed Resistors; THS15 120R 5% ( CGS )

Fixed Resistors; THS15 120R 5% ( CGS )

Supplier's Site
Chassis Mount Resistors - A131941-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131941-ND
Chassis Mount Resistors A131941-ND
120 Ohms ±5% 15W Wirewound Chassis Mount Resistor

120 Ohms ±5% 15W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - THS15120RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS15120RJ
Chassis Mount Resistors THS15120RJ
RES CHAS MNT 120 OHM 5% 15W

RES CHAS MNT 120 OHM 5% 15W

Supplier's Site Datasheet
Res, Wirewound, 120R, 15W, Solder; Resistance Cgs Te Connectivity - 17R7315 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 120R, 15W, Solder; Resistance Cgs Te Connectivity
17R7315
Res, Wirewound, 120R, 15W, Solder; Resistance Cgs Te Connectivity 17R7315
RES, WIREWOUND, 120R, 15W, SOLDER; Resistance:120ohm; Product Range:THS Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Product Length:21mm RoHS Compliant: Yes

RES, WIREWOUND, 120R, 15W, SOLDER; Resistance:120ohm; Product Range:THS Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Product Length:21mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7547663 7547663P 54-THS15120RJ THS15120RJ A131941-ND THS15120RJ 17R7315
Product Name Chassis Mount Resistors Chassis Mount Resistors 15W Resistor Fixed Resistors; THS15 120R 5% ( CGS ) Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 120R, 15W, Solder; Resistance Cgs Te Connectivity
Technology / Construction Wire wound WIRE WOUND Wirewound Wirewound Wirewound
Mounting / Packaging Aluminium housed Aluminium Axial, Box Solder Lugs
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C 30 ±ppm/°C 30 ±ppm/°C
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 120 ohms 120 ohms 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 7-1625971-7 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 0.1000 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details