10 kOhms ±5% 15W Wirewound Chassis Mount Resistor
RESISTORS AL CLAD 15W 10K 5%RESISTORS AL CLAD 15W 10K 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
Wirewound Resistors - Chassis Mount 10 KOhms 15W 30PPM Product overview: THS1510KJ from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS1510KJ can be used for catalog matching and distributor lookup.
RESISTOR WIREWOUND, 10KOHM, 15W, 5%; Resistance:10kohm; Product Range:THS Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound
Through Hole Wirewound Resistor, THS Series, 10 kohm, 15 W, - 5%, 265 V, Axial Leaded RoHS Compliant: Yes
RES CHAS MNT 10K OHM 5% 15W
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131939-ND | THS1510KJ | 54-THS1510KJ | 18R4379 | 26M4028 | THS1510KJ |
| Product Name | Chassis Mount Resistors | RESISTORS AL CLAD 15W 10K 5%RESISTORS AL CLAD 15W 10K 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... | 15W Resistor | Resistor Wirewound, 10Kohm, 15W, 5%; Resistance Cgs Te Connectivity | Through Hole Wirewound Resistor, Ths Series, 10 Kohm, 15 W, 5%, 265 V, Axial Leaded Rohs Compliant Cgs Te Connectivity | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | General Use | |||||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | ThroughHole; Axial Leads | Solder Lugs | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |