TE Connectivity Fixed Resistors; THS10 R50 5% ( CGS ) THS10R50J

Description
Fixed Resistors; THS10 R50 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; THS10 R50 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; THS10 R50 5% ( CGS ) - THS10R50J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; THS10 R50 5% ( CGS )
THS10R50J
Fixed Resistors; THS10 R50 5% ( CGS ) THS10R50J
Fixed Resistors; THS10 R50 5% ( CGS )

Fixed Resistors; THS10 R50 5% ( CGS )

Supplier's Site
10W 0.5 Ohm Resistor - 54-THS10R50J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W 0.5 Ohm Resistor
54-THS10R50J
10W 0.5 Ohm Resistor 54-THS10R50J
10W 0.5 Ohm 5% Wirewound Power Resistor, Chassis Mount Product overview: THS10R50J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 0.5 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 0.5 Ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS10R50J can be used for catalog matching and distributor lookup.

10W 0.5 Ohm 5% Wirewound Power Resistor, Chassis Mount Product overview: THS10R50J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 0.5 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 0.5 Ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS10R50J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - A131937-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131937-ND
Chassis Mount Resistors A131937-ND
500 mOhms ±5% 10W Wirewound Chassis Mount Resistor

500 mOhms ±5% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - THS10R50J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS10R50J
Chassis Mount Resistors THS10R50J
RES CHAS MNT 0.5 OHM 5% 10W

RES CHAS MNT 0.5 OHM 5% 10W

Supplier's Site Datasheet
Wirewound Resistor, 0.5 Ohm, 10W, 5%; Resistance Cgs Te Connectivity - 17R5610 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.5 Ohm, 10W, 5%; Resistance Cgs Te Connectivity
17R5610
Wirewound Resistor, 0.5 Ohm, 10W, 5%; Resistance Cgs Te Connectivity 17R5610
WIREWOUND RESISTOR, 0.5 OHM, 10W, 5%; Resistance:0.5ohm; Product Range:THS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.5 OHM, 10W, 5%; Resistance:0.5ohm; Product Range:THS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number THS10R50J 54-THS10R50J A131937-ND THS10R50J 17R5610
Product Name Fixed Resistors; THS10 R50 5% ( CGS ) 10W 0.5 Ohm Resistor Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistor, 0.5 Ohm, 10W, 5%; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Technology / Construction WIRE WOUND Wirewound Wirewound Wirewound
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms 0.5000 ohms
Operating DC Voltage 160 volts 160 volts
Operating AC Voltage 160 volts 160 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details