Wirewound Resistors - Chassis Mount THS10 R39 5%
390 mOhms ±5% 10W Wirewound Chassis Mount Resistor
Wirewound Resistor, 10W, 0.39 Ohm, 5%, 160V, Chassis Mount Product overview: THS10R39J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 0.39 Ohm, 160V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 0.39 Ohm, 160V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS10R39J can be used for catalog matching and distributor lookup.
RES CHAS MNT 0.39 OHM 5% 10W
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | THS10R39J | A131936-ND | 7547641 | 54-THS10R39J | THS10R39J |
| Product Name | Wirewound Resistors - Chassis Mount THS10 R39 5% | Chassis Mount Resistors | Chassis Mount Resistors | 10W 0.39 Ohm 160V Resistor | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | Wire wound | WIRE WOUND | Wirewound |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | ||||
| Category / Application | General Use | ||||
| Mounting / Packaging | Axial, Box | Aluminium housed | Solder Lugs |