Wirewound Resistors - Chassis Mount 0.22 Ohms 10W 50PPM Product overview: THS10R22J from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS10R22J can be used for catalog matching and distributor lookup.
220 mOhms ±5% 10W Wirewound Chassis Mount Resistor
RESISTORS AL CLAD 10W R22 5%RESISTORS AL CLAD 10W R22 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
RES CHAS MNT 0.22 OHM 5% 10W
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-THS10R22J | A138929-ND | THS10R22J | THS10R22J |
| Product Name | 10W Resistor | Chassis Mount Resistors | RESISTORS AL CLAD 10W R22 5%RESISTORS AL CLAD 10W R22 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound |
| Resistance Range | 0.2200 ohms | 0.2200 ohms | 0.2200 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | ||
| Operating DC Voltage | 160 volts |