TE Connectivity Chassis Mount Resistors THS10R18J

Description
180 mOhms ±5% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
180 mOhms ±5% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A131934-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131934-ND
Chassis Mount Resistors A131934-ND
180 mOhms ±5% 10W Wirewound Chassis Mount Resistor

180 mOhms ±5% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
10W 160V Resistor - 54-THS10R18J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W 160V Resistor
54-THS10R18J
10W 160V Resistor 54-THS10R18J
10W 0.18R Wirewound Resistor, 5% Tol, 160V, Chassis Mount Product overview: THS10R18J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 160V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 160V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS10R18J can be used for catalog matching and distributor lookup.

10W 0.18R Wirewound Resistor, 5% Tol, 160V, Chassis Mount Product overview: THS10R18J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 160V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 160V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS10R18J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; THS10 R18 5% ( CGS ) - THS10R18J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; THS10 R18 5% ( CGS )
THS10R18J
Fixed Resistors; THS10 R18 5% ( CGS ) THS10R18J
Fixed Resistors; THS10 R18 5% ( CGS )

Fixed Resistors; THS10 R18 5% ( CGS )

Supplier's Site
Chassis Mount Resistors - THS10R18J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS10R18J
Chassis Mount Resistors THS10R18J
RES CHAS MNT 0.18 OHM 5% 10W

RES CHAS MNT 0.18 OHM 5% 10W

Supplier's Site Datasheet
Res, Wirewound, 0R18, 10W, Solder; Resistance Cgs Te Connectivity - 17R5605 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 0R18, 10W, Solder; Resistance Cgs Te Connectivity
17R5605
Res, Wirewound, 0R18, 10W, Solder; Resistance Cgs Te Connectivity 17R5605
RES, WIREWOUND, 0R18, 10W, SOLDER; Resistance:0.18ohm; Product Range:THS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:17mmRoHS Compliant: Yes

RES, WIREWOUND, 0R18, 10W, SOLDER; Resistance:0.18ohm; Product Range:THS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:17mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A131934-ND 54-THS10R18J THS10R18J THS10R18J 17R5605
Product Name Chassis Mount Resistors 10W 160V Resistor Fixed Resistors; THS10 R18 5% ( CGS ) Chassis Mount Resistors Res, Wirewound, 0R18, 10W, Solder; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound WIRE WOUND Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.1800 ohms 0.1800 ohms 0.1800 ohms 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details