TE Connectivity Chassis Mount Resistors THS10R10J

Description
100 mOhms ±5% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 mOhms ±5% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A131933-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131933-ND
Chassis Mount Resistors A131933-ND
100 mOhms ±5% 10W Wirewound Chassis Mount Resistor

100 mOhms ±5% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
10W 0.1ohm Resistor - 54-THS10R10J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W 0.1ohm Resistor
54-THS10R10J
10W 0.1ohm Resistor 54-THS10R10J
10W 0.1ohm 5% Wirewound Power Resistor, Chassis Mount Product overview: THS10R10J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 0.1ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 0.1ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS10R10J can be used for catalog matching and distributor lookup.

10W 0.1ohm 5% Wirewound Power Resistor, Chassis Mount Product overview: THS10R10J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 0.1ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 0.1ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS10R10J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 7547622P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547622P
Chassis Mount Resistors 7547622P
TE Connectivity THS10R10J

TE Connectivity THS10R10J

Supplier's Site
Chassis Mount Resistors - 7547622 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547622
Chassis Mount Resistors 7547622
TE Connectivity THS10R10J

TE Connectivity THS10R10J

Supplier's Site
Chassis Mount Resistors - 1644292 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1644292
Chassis Mount Resistors 1644292
TE Connectivity THS10R10J

TE Connectivity THS10R10J

Supplier's Site
Fixed Resistors; THS10 R10 5% ( CGS ) - THS10R10J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; THS10 R10 5% ( CGS )
THS10R10J
Fixed Resistors; THS10 R10 5% ( CGS ) THS10R10J
Fixed Resistors; THS10 R10 5% ( CGS )

Fixed Resistors; THS10 R10 5% ( CGS )

Supplier's Site
Res, Wirewound, 0R1, 10W, Solder; Resistance Cgs Te Connectivity - 17R5603 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 0R1, 10W, Solder; Resistance Cgs Te Connectivity
17R5603
Res, Wirewound, 0R1, 10W, Solder; Resistance Cgs Te Connectivity 17R5603
RES, WIREWOUND, 0R1, 10W, SOLDER; Resistance:0.1ohm; Product Range:THS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:17mm RoHS Compliant: Yes

RES, WIREWOUND, 0R1, 10W, SOLDER; Resistance:0.1ohm; Product Range:THS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:17mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A131933-ND 54-THS10R10J 7547622P 7547622 THS10R10J 17R5603
Product Name Chassis Mount Resistors 10W 0.1ohm Resistor Chassis Mount Resistors Chassis Mount Resistors Fixed Resistors; THS10 R10 5% ( CGS ) Res, Wirewound, 0R1, 10W, Solder; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound WIRE WOUND Wire wound Wirewound
Mounting / Packaging Axial, Box Aluminium Aluminium housed
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details