Fixed Resistors; THS10 75R 5% ( CGS )
75 Ohms ±5% 10W Wirewound Chassis Mount Resistor
TE Connectivity THS1075RJ
75 Ohm 10W Wirewound Resistor, 5% Tolerance, Chassis Mount Product overview: THS1075RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 Ohm, 10W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS1075RJ can be used for catalog matching and distributor lookup.
RES CHAS MNT 75 OHM 5% 10W
WIREWOUND RESISTOR, 75 OHM, 10W, 5%; Resistance:75ohm; Product Range:THS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | THS1075RJ | A131930-ND | 7547616P | 7547616 | 54-THS1075RJ | THS1075RJ | 18R0451 |
| Product Name | Fixed Resistors; THS10 75R 5% ( CGS ) | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | 75 Ohm 10W Resistor | Chassis Mount Resistors | Wirewound Resistor, 75 Ohm, 10W, 5%; Resistance Cgs Te Connectivity |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Configuration | Single Resistor | Single Resistor | |||||
| Category / Application | General Use | ||||||
| Technology / Construction | Wirewound | Wire wound | WIRE WOUND | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial, Box | Aluminium | Aluminium housed | Solder Lugs |