TE Connectivity 10W 6.8 Ohm Resistor THS106R8J

Description
10W Wirewound Resistor, 6.8 Ohm, 5% Tolerance, Chassis Mount Product overview: THS106R8J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 6.8 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 6.8 Ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS106R8J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10W Wirewound Resistor, 6.8 Ohm, 5% Tolerance, Chassis Mount Product overview: THS106R8J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 6.8 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 6.8 Ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS106R8J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10W 6.8 Ohm Resistor - 54-THS106R8J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W 6.8 Ohm Resistor
54-THS106R8J
10W 6.8 Ohm Resistor 54-THS106R8J
10W Wirewound Resistor, 6.8 Ohm, 5% Tolerance, Chassis Mount Product overview: THS106R8J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 6.8 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 6.8 Ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS106R8J can be used for catalog matching and distributor lookup.

10W Wirewound Resistor, 6.8 Ohm, 5% Tolerance, Chassis Mount Product overview: THS106R8J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 6.8 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 6.8 Ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS106R8J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; THS10 6R8 5% ( CGS ) - THS106R8J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; THS10 6R8 5% ( CGS )
THS106R8J
Fixed Resistors; THS10 6R8 5% ( CGS ) THS106R8J
Fixed Resistors; THS10 6R8 5% ( CGS )

Fixed Resistors; THS10 6R8 5% ( CGS )

Supplier's Site
Chassis Mount Resistors - 7547613P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547613P
Chassis Mount Resistors 7547613P
TE Connectivity THS106R8J

TE Connectivity THS106R8J

Supplier's Site
Chassis Mount Resistors - 7547613 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547613
Chassis Mount Resistors 7547613
TE Connectivity THS106R8J

TE Connectivity THS106R8J

Supplier's Site
Chassis Mount Resistors - 1644288 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1644288
Chassis Mount Resistors 1644288
TE Connectivity THS106R8J

TE Connectivity THS106R8J

Supplier's Site
Chassis Mount Resistors - A131929-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131929-ND
Chassis Mount Resistors A131929-ND
6.8 Ohms ±5% 10W Wirewound Chassis Mount Resistor

6.8 Ohms ±5% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - THS106R8J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS106R8J
Chassis Mount Resistors THS106R8J
RES CHAS MNT 6.8 OHM 5% 10W

RES CHAS MNT 6.8 OHM 5% 10W

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Ths Series, 6.8 Ohm, 10 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity - 26M4014 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ths Series, 6.8 Ohm, 10 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity
26M4014
Through Hole Wirewound Resistor, Ths Series, 6.8 Ohm, 10 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity 26M4014
Through Hole Wirewound Resistor, THS Series, 6.8 ohm, 10 W, 5%, 50ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, THS Series, 6.8 ohm, 10 W, 5%, 50ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 54-THS106R8J THS106R8J 7547613P 7547613 A131929-ND THS106R8J 26M4014
Product Name 10W 6.8 Ohm Resistor Fixed Resistors; THS10 6R8 5% ( CGS ) Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Through Hole Wirewound Resistor, Ths Series, 6.8 Ohm, 10 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity
Technology / Construction WIRE WOUND Wire wound Wirewound Wirewound Wirewound
Resistance Range 6.8 ohms 6.8 ohms 6.8 ohms 6.8 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 160 volts
Operating AC Voltage 160 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details