Fixed Resistors; THS10 680R 5% ( CGS )
680 Ohms ±5% 10W Wirewound Chassis Mount Resistor
10W 680R Wirewound Resistor, 5% Tol, 160V, Chassis Mount Product overview: THS10680RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 160V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 160V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS10680RJ can be used for catalog matching and distributor lookup.
RES CHAS MNT 680 OHM 5% 10W
RES, WIREWOUND, 680R, 10W, SOLDER; Resistance:680ohm; Product Range:THS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | THS10680RJ | A131927-ND | 54-THS10680RJ | THS10680RJ | 18R4367 |
| Product Name | Fixed Resistors; THS10 680R 5% ( CGS ) | Chassis Mount Resistors | 10W 160V Resistor | Chassis Mount Resistors | Res, Wirewound, 680R, 10W, Solder; Resistance Cgs Te Connectivity |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | WIRE WOUND | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Solder Lugs |