TE Connectivity Chassis Mount Resistors THS10500RJ

Description
500 Ohms ±5% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
500 Ohms ±5% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A131921-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131921-ND
Chassis Mount Resistors A131921-ND
500 Ohms ±5% 10W Wirewound Chassis Mount Resistor

500 Ohms ±5% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; THS10 500R 5% ( CGS ) - THS10500RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; THS10 500R 5% ( CGS )
THS10500RJ
Fixed Resistors; THS10 500R 5% ( CGS ) THS10500RJ
Fixed Resistors; THS10 500R 5% ( CGS )

Fixed Resistors; THS10 500R 5% ( CGS )

Supplier's Site
Chassis Mount Resistors - 7547584P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547584P
Chassis Mount Resistors 7547584P
TE Connectivity THS10500RJ

TE Connectivity THS10500RJ

Supplier's Site
Chassis Mount Resistors - 7547584 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547584
Chassis Mount Resistors 7547584
TE Connectivity THS10500RJ

TE Connectivity THS10500RJ

Supplier's Site
Chassis Mount Resistors - 1644282 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1644282
Chassis Mount Resistors 1644282
TE Connectivity THS10500RJ

TE Connectivity THS10500RJ

Supplier's Site
Resistor Wirewound, 500 Ohm, 10W, 5%; Resistance Cgs Te Connectivity - 18R4365 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 500 Ohm, 10W, 5%; Resistance Cgs Te Connectivity
18R4365
Resistor Wirewound, 500 Ohm, 10W, 5%; Resistance Cgs Te Connectivity 18R4365
RESISTOR WIREWOUND, 500 OHM, 10W, 5%; Resistance:500ohm; Product Range:THS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Qualification:- RoHS Compliant: Yes

RESISTOR WIREWOUND, 500 OHM, 10W, 5%; Resistance:500ohm; Product Range:THS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - THS10500RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS10500RJ
Chassis Mount Resistors THS10500RJ
RES CHAS MNT 500 OHM 5% 10W

RES CHAS MNT 500 OHM 5% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A131921-ND THS10500RJ 7547584P 7547584 18R4365 THS10500RJ
Product Name Chassis Mount Resistors Fixed Resistors; THS10 500R 5% ( CGS ) Chassis Mount Resistors Chassis Mount Resistors Resistor Wirewound, 500 Ohm, 10W, 5%; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound Wirewound
Mounting / Packaging Axial, Box Aluminium Aluminium housed Solder Lugs
Resistance Range 500 ohms 500 ohms 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details