Wirewound Resistor, 10W, 4.7 Ohm, 5%, Chassis Mount, 160V Product overview: THS104R7J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 4.7 Ohm, 160V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 4.7 Ohm, 160V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS104R7J can be used for catalog matching and distributor lookup.
RESISTORS AL CLAD 10W 4R7 5%RESISTORS AL CLAD 10W 4R7 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
4.7 Ohms ±5% 10W Wirewound Chassis Mount Resistor
RESISTOR WIREWOUND, 4.7 OHM, 10W, 5%; Resistance:4.7ohm; Product Range:THS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound
Through Hole Wirewound Resistor, THS Series, 4.7 ohm, 10 W, - 5%, 160 V, Axial Leaded RoHS Compliant: Yes
RES CHAS MNT 4.7 OHM 5% 10W
RESISTOR WIREWOUND, 4.7 OHM, 10W, 5%; RESISTANCE:4.7OHM; PRODUCT RANGE:THS SERIES; POWER RATING:10W; RESISTANCE TOLERANCE:± 5%; VOLTAGE RATING:160V; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT:± 50PPM/°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-THS104R7J | THS104R7J | A131920-ND | 16R9901 | 26M4004 | THS104R7J | 15909907 |
| Product Name | 10W 4.7 Ohm 160V Resistor | RESISTORS AL CLAD 10W 4R7 5%RESISTORS AL CLAD 10W 4R7 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... | Chassis Mount Resistors | Resistor Wirewound, 4.7 Ohm, 10W, 5%; Resistance Cgs Te Connectivity | Through Hole Wirewound Resistor, Ths Series, 4.7 Ohm, 10 W, 5%, 160 V, Axial Leaded Rohs Compliant Cgs Te Connectivity | Chassis Mount Resistors | Resistor |
| Technology / Construction | WIRE WOUND | Wirewound | Wirewound | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 4.7 ohms | 4.7 ohms | 4.7 ohms | 4.7 ohms | 4.7 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Operating DC Voltage | 160 volts | 160 volts | |||||
| Operating AC Voltage | 160 volts | 160 volts |