TE Connectivity 10W 160V Resistor THS1047RJ

Description
10W 47R Wirewound Resistor, 5% Tolerance, 160V, Chassis Mount Product overview: THS1047RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 160V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 160V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS1047RJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10W 47R Wirewound Resistor, 5% Tolerance, 160V, Chassis Mount Product overview: THS1047RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 160V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 160V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS1047RJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10W 160V Resistor - 54-THS1047RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W 160V Resistor
54-THS1047RJ
10W 160V Resistor 54-THS1047RJ
10W 47R Wirewound Resistor, 5% Tolerance, 160V, Chassis Mount Product overview: THS1047RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 160V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 160V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS1047RJ can be used for catalog matching and distributor lookup.

10W 47R Wirewound Resistor, 5% Tolerance, 160V, Chassis Mount Product overview: THS1047RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 160V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 160V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS1047RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 7547578 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547578
Chassis Mount Resistors 7547578
TE Connectivity THS1047RJ

TE Connectivity THS1047RJ

Supplier's Site
Chassis Mount Resistors - 7547578P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547578P
Chassis Mount Resistors 7547578P
TE Connectivity THS1047RJ

TE Connectivity THS1047RJ

Supplier's Site
Chassis Mount Resistors - 1614339 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1614339
Chassis Mount Resistors 1614339
TE Connectivity THS1047RJ

TE Connectivity THS1047RJ

Supplier's Site
Fixed Resistors; THS10 47R 5% ( CGS ) - THS1047RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; THS10 47R 5% ( CGS )
THS1047RJ
Fixed Resistors; THS10 47R 5% ( CGS ) THS1047RJ
Fixed Resistors; THS10 47R 5% ( CGS )

Fixed Resistors; THS10 47R 5% ( CGS )

Supplier's Site
Chassis Mount Resistors - A131918-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131918-ND
Chassis Mount Resistors A131918-ND
47 Ohms ±5% 10W Wirewound Chassis Mount Resistor

47 Ohms ±5% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - THS1047RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS1047RJ
Chassis Mount Resistors THS1047RJ
RES CHAS MNT 47 OHM 5% 10W

RES CHAS MNT 47 OHM 5% 10W

Supplier's Site Datasheet
Res, Wirewound, 47R, 10W, Solder; Resistance Cgs Te Connectivity - 17R7304 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 47R, 10W, Solder; Resistance Cgs Te Connectivity
17R7304
Res, Wirewound, 47R, 10W, Solder; Resistance Cgs Te Connectivity 17R7304
RES, WIREWOUND, 47R, 10W, SOLDER; Resistance:47ohm; Product Range:THS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:17mm RoHS Compliant: Yes

RES, WIREWOUND, 47R, 10W, SOLDER; Resistance:47ohm; Product Range:THS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:17mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 54-THS1047RJ 7547578 7547578P THS1047RJ A131918-ND THS1047RJ 17R7304
Product Name 10W 160V Resistor Chassis Mount Resistors Chassis Mount Resistors Fixed Resistors; THS10 47R 5% ( CGS ) Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 47R, 10W, Solder; Resistance Cgs Te Connectivity
Technology / Construction WIRE WOUND Wire wound Wirewound Wirewound Wirewound
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 160 volts 160 volts
Operating AC Voltage 160 volts 160 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-2176079-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers