TE Connectivity Chassis Mount Resistors THS103R9J

Description
3.9 Ohms ±5% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.9 Ohms ±5% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A131916-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131916-ND
Chassis Mount Resistors A131916-ND
3.9 Ohms ±5% 10W Wirewound Chassis Mount Resistor

3.9 Ohms ±5% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RESISTORS AL CLAD 10W 3R9 5%RESISTORS AL CLAD 10W 3R9 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... - THS103R9J - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS AL CLAD 10W 3R9 5%RESISTORS AL CLAD 10W 3R9 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
THS103R9J
RESISTORS AL CLAD 10W 3R9 5%RESISTORS AL CLAD 10W 3R9 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... THS103R9J
RESISTORS AL CLAD 10W 3R9 5%RESISTORS AL CLAD 10W 3R9 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...

RESISTORS AL CLAD 10W 3R9 5%RESISTORS AL CLAD 10W 3R9 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...

Supplier's Site
10W 160V Resistor - 54-THS103R9J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W 160V Resistor
54-THS103R9J
10W 160V Resistor 54-THS103R9J
10W 3.9R Wirewound Resistor, 5% Tol, 160V, Chassis Mount Product overview: THS103R9J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 160V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 160V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS103R9J can be used for catalog matching and distributor lookup.

10W 3.9R Wirewound Resistor, 5% Tol, 160V, Chassis Mount Product overview: THS103R9J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 160V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 160V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS103R9J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 7547565 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547565
Chassis Mount Resistors 7547565
TE Connectivity THS103R9J

TE Connectivity THS103R9J

Supplier's Site
Chassis Mount Resistors - 7547565P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547565P
Chassis Mount Resistors 7547565P
TE Connectivity THS103R9J

TE Connectivity THS103R9J

Supplier's Site
Chassis Mount Resistors - 1644280 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1644280
Chassis Mount Resistors 1644280
TE Connectivity THS103R9J

TE Connectivity THS103R9J

Supplier's Site
Wirewound Resistor, 3.9 Ohm, 10W, 5%; Resistance Cgs Te Connectivity - 16R9900 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3.9 Ohm, 10W, 5%; Resistance Cgs Te Connectivity
16R9900
Wirewound Resistor, 3.9 Ohm, 10W, 5%; Resistance Cgs Te Connectivity 16R9900
WIREWOUND RESISTOR, 3.9 OHM, 10W, 5%; Resistance:3.9ohm; Product Range:THS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 3.9 OHM, 10W, 5%; Resistance:3.9ohm; Product Range:THS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A131916-ND THS103R9J 54-THS103R9J 7547565 7547565P 16R9900
Product Name Chassis Mount Resistors RESISTORS AL CLAD 10W 3R9 5%RESISTORS AL CLAD 10W 3R9 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... 10W 160V Resistor Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistor, 3.9 Ohm, 10W, 5%; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound WIRE WOUND Wire wound Wirewound
Mounting / Packaging Axial, Box Aluminium housed Aluminium
Resistance Range 3.9 ohms 3.9 ohms 3.9 ohms 3.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - C727KJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details