Wirewound Resistor, 10W, 3.3 Ohm, 5%, 160V, Chassis Mount Product overview: THS103R3J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 3.3 Ohm, 160V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 3.3 Ohm, 160V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS103R3J can be used for catalog matching and distributor lookup.
Wirewound resistor aluminium 10W 3R3
Wirewound resistor aluminium 10W 3R3
Wirewound resistor aluminium 10W 3R3
RESISTORS AL CLAD 10W 3R3 5%RESISTORS AL CLAD 10W 3R3 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
3.3 Ohms ±5% 10W Wirewound Chassis Mount Resistor
RES CHAS MNT 3.3 OHM 5% 10W
RESISTOR WIREWOUND, 3.3 OHM, 10W, 5%; Resistance:3.3ohm; Product Range:THS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-THS103R3J | 7547562 | 7547562P | THS103R3J | A131915-ND | THS103R3J | 16R9899 |
| Product Name | 10W 3.3 Ohm 160V Resistor | Chassis Mount Resistors | Chassis Mount Resistors | RESISTORS AL CLAD 10W 3R3 5%RESISTORS AL CLAD 10W 3R3 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... | Chassis Mount Resistors | Chassis Mount Resistors | Resistor Wirewound, 3.3 Ohm, 10W, 5%; Resistance Cgs Te Connectivity |
| Technology / Construction | WIRE WOUND | Wire wound | Wirewound | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 3.3 ohms | 3.3 ohms | 3.3 ohms | 3.3 ohms | 3.3 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Operating DC Voltage | 160 volts | 160 volts | |||||
| Operating AC Voltage | 160 volts | 160 volts |