The Wirewound Resistor, 39 Ohm, 10W, 5% from the THS Series by Te Connectivity is designed for high stability and reliability in various applications. It has a power rating of 10 watts and a maximum working voltage of 160 volts. The resistor features a temperature coefficient of ±50ppm/°C and a resistance tolerance of ±5%. It is suitable for use in power supplies, braking, and balancing applications. The resistor is RoHS compliant and constructed from quality materials to ensure optimal performance. Its compact design allows for effective heat dissipation through an aluminum housing, making it a versatile choice for engineers seeking dependable resistive components.
39 Ohms ±5% 10W Wirewound Chassis Mount Resistor
RESISTORS AL CLAD 10W 39R 5%RESISTORS AL CLAD 10W 39R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
WIREWOUND RESISTOR, 39 OHM, 10W, 5%; Resistance:39ohm; Product Range:THS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound
Through Hole Wirewound Resistor, THS Series, 39 ohm, 10 W, - 5%, 160 V, Axial Leaded RoHS Compliant: Yes
RES CHAS MNT 39 OHM 5% 10W
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131913-ND | THS1039RJ | 17R7303 | 26M4002 | THS1039RJ |
| Product Name | Chassis Mount Resistors | RESISTORS AL CLAD 10W 39R 5%RESISTORS AL CLAD 10W 39R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... | Wirewound Resistor, 39 Ohm, 10W, 5%; Resistance Cgs Te Connectivity | Through Hole Wirewound Resistor, Ths Series, 39 Ohm, 10 W, 5%, 160 V, Axial Leaded Rohs Compliant Cgs Te Connectivity | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | ThroughHole; Axial Leads | Solder Lugs | ||
| Resistance Range | 39 ohms | 39 ohms | 39 ohms |