Wirewound Resistors - Chassis Mount THS10 330R 5%
TE Connectivity THS10330RJ
TE Connectivity THS10330RJ
TE Connectivity THS10330RJ
10W 330R 5% Wirewound Power Resistor, Chassis Mount Product overview: THS10330RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS10330RJ can be used for catalog matching and distributor lookup.
330 Ohms ±5% 10W Wirewound Chassis Mount Resistor
RES CHAS MNT 330 OHM 5% 10W
RES, WIREWOUND, 330R, 10W, SOLDER; Resistance:330ohm; Product Range:THS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | THS10330RJ | 7547556P | 7547556 | 54-THS10330RJ | A131912-ND | THS10330RJ | 18R0458 |
| Product Name | Wirewound Resistors - Chassis Mount THS10 330R 5% | Chassis Mount Resistors | Chassis Mount Resistors | 10W Resistor | Chassis Mount Resistors | Chassis Mount Resistors | Res, Wirewound, 330R, 10W, Solder; Resistance Cgs Te Connectivity |
| Technology / Construction | Wirewound | Wire wound | WIRE WOUND | Wirewound | Wirewound | Wirewound | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Mounting / Packaging | Aluminium | Aluminium housed | Axial, Box | Solder Lugs | |||
| Resistance Range | 330 ohms | 330 ohms | 330 ohms | 330 ohms | 330 ohms | ||
| Temperature Coefficient | 30 ±ppm/°C | 30 ±ppm/°C | 30 ±ppm/°C | 30 ±ppm/°C |