RESISTORS AL CLAD 10W 2R7 5%RESISTORS AL CLAD 10W 2R7 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
2.7 Ohms ±5% 10W Wirewound Chassis Mount Resistor
Wirewound Resistor 10W 2.7R 5% Chassis Mount Product overview: THS102R7J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS102R7J can be used for catalog matching and distributor lookup.
RES, WIREWOUND, 2R7, 10W, SOLDER; Resistance:2.7ohm; Product Range:THS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound
RES CHAS MNT 2.7 OHM 5% 10W
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | THS102R7J | A131911-ND | 54-THS102R7J | 16R9898 | THS102R7J |
| Product Name | RESISTORS AL CLAD 10W 2R7 5%RESISTORS AL CLAD 10W 2R7 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... | Chassis Mount Resistors | 10W Resistor | Res, Wirewound, 2R7, 10W, Solder; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | WIRE WOUND | Wirewound | Wirewound |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 10 watts | 10 watts | 10 watts | 10 watts | |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use |