TE Connectivity THS10270RJ
TE Connectivity THS10270RJ
Fixed Resistors; THS10 270R 5% ( CGS )
270 Ohms ±5% 10W Wirewound Chassis Mount Resistor
Wirewound Resistor, 10W, 270 Ohm, 5%, Chassis Mount, 160V Product overview: THS10270RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 270 Ohm, 160V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 270 Ohm, 160V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS10270RJ can be used for catalog matching and distributor lookup.
RES CHAS MNT 270 OHM 5% 10W
RES, WIREWOUND, 270R, 10W, SOLDER; Resistance:270ohm; Product Range:THS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7547534P | 1644272 | THS10270RJ | A131906-ND | 54-THS10270RJ | THS10270RJ | 18R0457 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Fixed Resistors; THS10 270R 5% ( CGS ) | Chassis Mount Resistors | 10W 270 Ohm 160V Resistor | Chassis Mount Resistors | Res, Wirewound, 270R, 10W, Solder; Resistance Cgs Te Connectivity |
| Mounting / Packaging | Aluminium | Aluminium housed | Axial, Box | Solder Lugs | |||
| Resistance Range | 270 ohms | 270 ohms | 270 ohms | 270 ohms | 270 ohms | ||
| Temperature Coefficient | 30 ±ppm/°C | 30 ±ppm/°C | 30 ±ppm/°C | 30 ±ppm/°C | |||
| Power Rating | 10 watts | 10 watts | 10 watts | 10 watts | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |