Wirewound resistor aluminium 10W 22R
Wirewound resistor aluminium 10W 22R
Wirewound resistor aluminium 10W 22R
RESISTORS AL CLAD 10W 22R 5%RESISTORS AL CLAD 10W 22R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
22 Ohms ±5% 10W Wirewound Chassis Mount Resistor
22 Ohm 10W Wirewound Resistor, 5% Tolerance, Chassis Mount Product overview: THS1022RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 Ohm, 10W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS1022RJ can be used for catalog matching and distributor lookup.
WIREWOUND RESISTOR, 22 OHM, 10W, 5%; Resistance:22ohm; Product Range:THS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound
RES CHAS MNT 22 OHM 5% 10W
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7547525 | 7547525P | THS1022RJ | A131905-ND | 54-THS1022RJ | 17R7301 | THS1022RJ |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | RESISTORS AL CLAD 10W 22R 5%RESISTORS AL CLAD 10W 22R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... | Chassis Mount Resistors | 22 Ohm 10W Resistor | Wirewound Resistor, 22 Ohm, 10W, 5%; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Technology / Construction | Wire wound | Wirewound | Wirewound | WIRE WOUND | Wirewound | Wirewound | |
| Mounting / Packaging | Aluminium housed | Aluminium | Axial, Box | Solder Lugs | |||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | |||
| Standards and Certifications | RoHS | RoHS | RoHS | ||||
| Resistance Range | 22 ohms | 22 ohms | 22 ohms | 22 ohms | 22 ohms |