TE Connectivity 1 Ohm 10W Resistor THS101R0J

Description
Wirewound Resistor 1 Ohm 5% 10W Chassis Mount Aluminum Housed Product overview: THS101R0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 10W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS101R0J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistor 1 Ohm 5% 10W Chassis Mount Aluminum Housed Product overview: THS101R0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 10W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS101R0J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 Ohm 10W Resistor - 54-THS101R0J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1 Ohm 10W Resistor
54-THS101R0J
1 Ohm 10W Resistor 54-THS101R0J
Wirewound Resistor 1 Ohm 5% 10W Chassis Mount Aluminum Housed Product overview: THS101R0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 10W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS101R0J can be used for catalog matching and distributor lookup.

Wirewound Resistor 1 Ohm 5% 10W Chassis Mount Aluminum Housed Product overview: THS101R0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 10W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS101R0J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RESISTORS AL CLAD 10W 1R0 5%RESISTORS AL CLAD 10W 1R0 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... - THS101R0J - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS AL CLAD 10W 1R0 5%RESISTORS AL CLAD 10W 1R0 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
THS101R0J
RESISTORS AL CLAD 10W 1R0 5%RESISTORS AL CLAD 10W 1R0 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... THS101R0J
RESISTORS AL CLAD 10W 1R0 5%RESISTORS AL CLAD 10W 1R0 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...

RESISTORS AL CLAD 10W 1R0 5%RESISTORS AL CLAD 10W 1R0 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...

Supplier's Site
Chassis Mount Resistors - 7547515 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547515
Chassis Mount Resistors 7547515
TE Connectivity THS101R0J

TE Connectivity THS101R0J

Supplier's Site
Chassis Mount Resistors - 7547515P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547515P
Chassis Mount Resistors 7547515P
TE Connectivity THS101R0J

TE Connectivity THS101R0J

Supplier's Site
Chassis Mount Resistors - 1644268 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1644268
Chassis Mount Resistors 1644268
TE Connectivity THS101R0J

TE Connectivity THS101R0J

Supplier's Site
Chassis Mount Resistors - A131901-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131901-ND
Chassis Mount Resistors A131901-ND
1 Ohms ±5% 10W Wirewound Chassis Mount Resistor

1 Ohms ±5% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - THS101R0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS101R0J
Chassis Mount Resistors THS101R0J
RES CHAS MNT 1 OHM 5% 10W

RES CHAS MNT 1 OHM 5% 10W

Supplier's Site Datasheet
Wirewound Resistor, 1 Ohm, 10W, 5%; Resistance Cgs Te Connectivity - 16R9893 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 10W, 5%; Resistance Cgs Te Connectivity
16R9893
Wirewound Resistor, 1 Ohm, 10W, 5%; Resistance Cgs Te Connectivity 16R9893
WIREWOUND RESISTOR, 1 OHM, 10W, 5%; Resistance:1ohm; Product Range:THS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:17mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 10W, 5%; Resistance:1ohm; Product Range:THS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:17mm RoHS Compliant: Yes

Supplier's Site
Through Hole Wirewound Resistor, Ths Series, 1 Ohm, 10 W, 5%, 160 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 26M3980 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ths Series, 1 Ohm, 10 W, 5%, 160 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
26M3980
Through Hole Wirewound Resistor, Ths Series, 1 Ohm, 10 W, 5%, 160 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 26M3980
Through Hole Wirewound Resistor, THS Series, 1 ohm, 10 W, - 5%, 160 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, THS Series, 1 ohm, 10 W, - 5%, 160 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 54-THS101R0J THS101R0J 7547515 7547515P A131901-ND THS101R0J 16R9893 26M3980
Product Name 1 Ohm 10W Resistor RESISTORS AL CLAD 10W 1R0 5%RESISTORS AL CLAD 10W 1R0 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistor, 1 Ohm, 10W, 5%; Resistance Cgs Te Connectivity Through Hole Wirewound Resistor, Ths Series, 1 Ohm, 10 W, 5%, 160 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
Technology / Construction WIRE WOUND Wirewound Wire wound Wirewound Wirewound Wirewound Wirewound
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 160 volts 160 volts
Operating AC Voltage 160 volts 160 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123567 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details