TE Connectivity Chassis Mount Resistors THS101K5J

Description
1.5 kOhms ±5% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.5 kOhms ±5% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A131900-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131900-ND
Chassis Mount Resistors A131900-ND
1.5 kOhms ±5% 10W Wirewound Chassis Mount Resistor

1.5 kOhms ±5% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - Chassis Mount THS10 1K5 5% - THS101K5J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount THS10 1K5 5%
THS101K5J
Wirewound Resistors - Chassis Mount THS10 1K5 5% THS101K5J
Wirewound Resistors - Chassis Mount THS10 1K5 5%

Wirewound Resistors - Chassis Mount THS10 1K5 5%

Supplier's Site
10W 160V Resistor - 54-THS101K5J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W 160V Resistor
54-THS101K5J
10W 160V Resistor 54-THS101K5J
Wirewound Resistor, 10W, 1.5kR, 5%, Chassis Mount, 160V Product overview: THS101K5J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 160V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 160V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS101K5J can be used for catalog matching and distributor lookup.

Wirewound Resistor, 10W, 1.5kR, 5%, Chassis Mount, 160V Product overview: THS101K5J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 160V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 160V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS101K5J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 7547512P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547512P
Chassis Mount Resistors 7547512P
Wirewound resistor aluminium 10W 1K5

Wirewound resistor aluminium 10W 1K5

Supplier's Site
Chassis Mount Resistors - 1644267 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1644267
Chassis Mount Resistors 1644267
Wirewound resistor aluminium 10W 1K5

Wirewound resistor aluminium 10W 1K5

Supplier's Site
Res, Wirewound, 1K5, 10W, Solder; Resistance Cgs Te Connectivity - 18R4369 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 1K5, 10W, Solder; Resistance Cgs Te Connectivity
18R4369
Res, Wirewound, 1K5, 10W, Solder; Resistance Cgs Te Connectivity 18R4369
RES, WIREWOUND, 1K5, 10W, SOLDER; Resistance:1.5kohm; Product Range:THS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Product Length:17mm RoHS Compliant: Yes

RES, WIREWOUND, 1K5, 10W, SOLDER; Resistance:1.5kohm; Product Range:THS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Product Length:17mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - THS101K5J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS101K5J
Chassis Mount Resistors THS101K5J
RES CHAS MNT 1.5K OHM 5% 10W

RES CHAS MNT 1.5K OHM 5% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A131900-ND THS101K5J 54-THS101K5J 7547512P 1644267 18R4369 THS101K5J
Product Name Chassis Mount Resistors Wirewound Resistors - Chassis Mount THS10 1K5 5% 10W 160V Resistor Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 1K5, 10W, Solder; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound WIRE WOUND Wire wound Wirewound Wirewound
Mounting / Packaging Axial, Box Aluminium Aluminium housed Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers