RESISTORS AL CLAD 10W 15R 5%RESISTORS AL CLAD 10W 15R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
TE Connectivity THS1015RJ
15 Ohms ±5% 10W Wirewound Chassis Mount Resistor
RESISTOR, WIRE WOUND, 10W, 5%, 50ppm, 15ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: THS1015RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 15ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 15ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS1015RJ can be used for catalog matching and distributor lookup.
RESISTOR, WIREWOUND, 15 OHM, 10W, 5%; Resistance:15ohm; Product Range:THS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | THS1015RJ | 7547509 | 7547509P | A131898-ND | 54-THS1015RJ | 17R7300 |
| Product Name | RESISTORS AL CLAD 10W 15R 5%RESISTORS AL CLAD 10W 15R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | 10W 15ohm Resistor | Resistor, Wirewound, 15 Ohm, 10W, 5%; Resistance Cgs Te Connectivity |
| Technology / Construction | Wirewound | Wire wound | Wirewound | WIRE WOUND | Wirewound | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Power Rating | 10 watts | 10 watts | 10 watts | 10 watts | ||
| Mounting / Packaging | Aluminium housed | Aluminium | Axial, Box | |||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C |