TE Connectivity RESISTORS AL CLAD 10W 150R 5%RESISTORS AL CLAD 10W 150R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINU... THS10150RJ

Description
RESISTORS AL CLAD 10W 150R 5%RESISTORS AL CLAD 10W 150R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINU...
Request a Quote Datasheet
Description
RESISTORS AL CLAD 10W 150R 5%RESISTORS AL CLAD 10W 150R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINU...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS AL CLAD 10W 150R 5%RESISTORS AL CLAD 10W 150R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINU... - THS10150RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS AL CLAD 10W 150R 5%RESISTORS AL CLAD 10W 150R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINU...
THS10150RJ
RESISTORS AL CLAD 10W 150R 5%RESISTORS AL CLAD 10W 150R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINU... THS10150RJ
RESISTORS AL CLAD 10W 150R 5%RESISTORS AL CLAD 10W 150R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINU...

RESISTORS AL CLAD 10W 150R 5%RESISTORS AL CLAD 10W 150R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINU...

Supplier's Site
150 Ohm 10W Resistor - 54-THS10150RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150 Ohm 10W Resistor
54-THS10150RJ
150 Ohm 10W Resistor 54-THS10150RJ
150 Ohm 10W Wirewound Power Resistor, Chassis Mount, 5% Tol Product overview: THS10150RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 Ohm, 10W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS10150RJ can be used for catalog matching and distributor lookup.

150 Ohm 10W Wirewound Power Resistor, Chassis Mount, 5% Tol Product overview: THS10150RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 Ohm, 10W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS10150RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - A131897-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131897-ND
Chassis Mount Resistors A131897-ND
150 Ohms ±5% 10W Wirewound Chassis Mount Resistor

150 Ohms ±5% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Through Hole Wirewound Resistor, Ths Series, 150 Ohm, 10 W, 5%, 160 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 26M3989 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ths Series, 150 Ohm, 10 W, 5%, 160 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
26M3989
Through Hole Wirewound Resistor, Ths Series, 150 Ohm, 10 W, 5%, 160 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 26M3989
Through Hole Wirewound Resistor, THS Series, 150 ohm, 10 W, - 5%, 160 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, THS Series, 150 ohm, 10 W, - 5%, 160 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - THS10150RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS10150RJ
Chassis Mount Resistors THS10150RJ
RES CHAS MNT 150 OHM 5% 10W

RES CHAS MNT 150 OHM 5% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number THS10150RJ 54-THS10150RJ A131897-ND 26M3989 THS10150RJ
Product Name RESISTORS AL CLAD 10W 150R 5%RESISTORS AL CLAD 10W 150R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINU... 150 Ohm 10W Resistor Chassis Mount Resistors Through Hole Wirewound Resistor, Ths Series, 150 Ohm, 10 W, 5%, 160 V, Axial Leaded Rohs Compliant Cgs Te Connectivity Chassis Mount Resistors
Technology / Construction Wirewound WIRE WOUND Wirewound Wirewound Wirewound
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 10 watts 10 watts
Resistance Range 150 ohms 150 ohms 150 ohms
Operating DC Voltage 160 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details