TE Connectivity Chassis Mount Resistors THS1012RJ

Description
12 Ohms ±5% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
12 Ohms ±5% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A131896-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131896-ND
Chassis Mount Resistors A131896-ND
12 Ohms ±5% 10W Wirewound Chassis Mount Resistor

12 Ohms ±5% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RESISTORS AL CLAD 10W 12R 5%RESISTORS AL CLAD 10W 12R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... - THS1012RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS AL CLAD 10W 12R 5%RESISTORS AL CLAD 10W 12R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
THS1012RJ
RESISTORS AL CLAD 10W 12R 5%RESISTORS AL CLAD 10W 12R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... THS1012RJ
RESISTORS AL CLAD 10W 12R 5%RESISTORS AL CLAD 10W 12R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...

RESISTORS AL CLAD 10W 12R 5%RESISTORS AL CLAD 10W 12R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...

Supplier's Site
10W 160V Resistor - 54-THS1012RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W 160V Resistor
54-THS1012RJ
10W 160V Resistor 54-THS1012RJ
10W 12R Wirewound Resistor, 5% Tol, Chassis Mount, 160V Product overview: THS1012RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 160V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 160V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS1012RJ can be used for catalog matching and distributor lookup.

10W 12R Wirewound Resistor, 5% Tol, Chassis Mount, 160V Product overview: THS1012RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 160V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 160V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS1012RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistor, 12 Ohm, 10W, 5%; Resistance Cgs Te Connectivity - 17R7299 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 12 Ohm, 10W, 5%; Resistance Cgs Te Connectivity
17R7299
Wirewound Resistor, 12 Ohm, 10W, 5%; Resistance Cgs Te Connectivity 17R7299
WIREWOUND RESISTOR, 12 OHM, 10W, 5%; Resistance:12ohm; Product Range:THS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:17mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 12 OHM, 10W, 5%; Resistance:12ohm; Product Range:THS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:17mmRoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - THS1012RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS1012RJ
Chassis Mount Resistors THS1012RJ
RES CHAS MNT 12 OHM 5% 10W

RES CHAS MNT 12 OHM 5% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A131896-ND THS1012RJ 54-THS1012RJ 17R7299 THS1012RJ
Product Name Chassis Mount Resistors RESISTORS AL CLAD 10W 12R 5%RESISTORS AL CLAD 10W 12R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... 10W 160V Resistor Wirewound Resistor, 12 Ohm, 10W, 5%; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound WIRE WOUND Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 12 ohms 12 ohms 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details