HEAT-SHRINK TUBING, 3.2:1, 15.9MM, CLEAR; Shrink Ratio:3.2:1; I.D. Supplied - Imperial:0.626"; I.D. Supplied - Metric:15.9mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 43AC9571 |
| Product Name | Heat-Shrink Tubing, 3.2 Raychem Te Connectivity |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |