TE Connectivity Heat-Shrink Tubing, 3.2 Raychem Te Connectivity TFER-5/64-X-STK

Description
HEAT-SHRINK TUBING, 3.2:1, 2MM, CLEAR; Shrink Ratio:3.2:1; I.D. Supplied - Imperial:0.079"; I.D. Supplied - Metric:2mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet
Description
HEAT-SHRINK TUBING, 3.2:1, 2MM, CLEAR; Shrink Ratio:3.2:1; I.D. Supplied - Imperial:0.079"; I.D. Supplied - Metric:2mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 3.2 Raychem Te Connectivity - 43AC9570 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 3.2 Raychem Te Connectivity
43AC9570
Heat-Shrink Tubing, 3.2 Raychem Te Connectivity 43AC9570
HEAT-SHRINK TUBING, 3.2:1, 2MM, CLEAR; Shrink Ratio:3.2:1; I.D. Supplied - Imperial:0.079"; I.D. Supplied - Metric:2mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT-SHRINK TUBING, 3.2:1, 2MM, CLEAR; Shrink Ratio:3.2:1; I.D. Supplied - Imperial:0.079"; I.D. Supplied - Metric:2mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 43AC9570
Product Name Heat-Shrink Tubing, 3.2 Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Heat Shrink Tubing - 137439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.1890 inch (4.8 mm)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details