TE Connectivity ™ Heat Shrink Tubing - TFER-3/4-X-STK TFER-3/4-X-STK

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224227-TFER-3/4-X-S TK Color: Clear Orientation: Straight Material: PTFE Categories: Heat Shrink Tubing Alternative Parts (Cross-Reference): 5960072006; Halogen Free: Halogen Free Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Lead Free: Not Applicable RoHS: Compliant Min Operating Temperature: -67 °C ELV: Compliant Max Operating Temperature: -250 °C High Temperature Compatible: Yes
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224227-TFER-3/4-X-S TK Color: Clear Orientation: Straight Material: PTFE Categories: Heat Shrink Tubing Alternative Parts (Cross-Reference): 5960072006; Halogen Free: Halogen Free Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Lead Free: Not Applicable RoHS: Compliant Min Operating Temperature: -67 °C ELV: Compliant Max Operating Temperature: -250 °C High Temperature Compatible: Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - TFER-3/4-X-STK - 1224227-TFER-3/4-X-STK - Win Source Electronics
Laguna Hills, CA, United States
Heat Shrink Tubing - TFER-3/4-X-STK
1224227-TFER-3/4-X-STK
Heat Shrink Tubing - TFER-3/4-X-STK 1224227-TFER-3/4-X-STK
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224227-TFER-3/4-X-S TK Color: Clear Orientation: Straight Material: PTFE Categories: Heat Shrink Tubing Alternative Parts (Cross-Reference): 5960072006; Halogen Free: Halogen Free Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Lead Free: Not Applicable RoHS: Compliant Min Operating Temperature: -67 °C ELV: Compliant Max Operating Temperature: -250 °C High Temperature Compatible: Yes

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1224227-TFER-3/4-X-STK
Color: Clear
Orientation: Straight
Material: PTFE
Categories: Heat Shrink Tubing
Alternative Parts (Cross-Reference): 5960072006;
Halogen Free: Halogen Free
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Lead Free: Not Applicable
RoHS: Compliant
Min Operating Temperature: -67 °C
ELV: Compliant
Max Operating Temperature: -250 °C
High Temperature Compatible: Yes

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1224227-TFER-3/4-X-STK
Product Name Heat Shrink Tubing - TFER-3/4-X-STK
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type HDMI
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Connector Type M12
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
ZK2000-5300-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details