TE Connectivity Write-On Pocket Pack, Yel; Label Type Raychem Te Connectivity TEK821-N

Description
WRITE-ON POCKET PACK, YEL; Label Type:Write-On; Label Height:8mm; Label Width:21mm; Label Diameter:-; Label Material:Vinyl Cloth; Label Colour:Yellow; Pack Quantity:1; Product Range:-; Label Dimensions:8mm x 21mm; Accessory Type:WireRoHS Compliant: Yes
Datasheet
Description
WRITE-ON POCKET PACK, YEL; Label Type:Write-On; Label Height:8mm; Label Width:21mm; Label Diameter:-; Label Material:Vinyl Cloth; Label Colour:Yellow; Pack Quantity:1; Product Range:-; Label Dimensions:8mm x 21mm; Accessory Type:WireRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Write-On Pocket Pack, Yel; Label Type Raychem Te Connectivity - 93K0325 - Newark, An Avnet Company
Chicago, IL, United States
Write-On Pocket Pack, Yel; Label Type Raychem Te Connectivity
93K0325
Write-On Pocket Pack, Yel; Label Type Raychem Te Connectivity 93K0325
WRITE-ON POCKET PACK, YEL; Label Type:Write-On; Label Height:8mm; Label Width:21mm; Label Diameter:-; Label Material:Vinyl Cloth; Label Colour:Yellow; Pack Quantity:1; Product Range:-; Label Dimensions:8mm x 21mm; Accessory Type:WireRoHS Compliant: Yes

WRITE-ON POCKET PACK, YEL; Label Type:Write-On; Label Height:8mm; Label Width:21mm; Label Diameter:-; Label Material:Vinyl Cloth; Label Colour:Yellow; Pack Quantity:1; Product Range:-; Label Dimensions:8mm x 21mm; Accessory Type:WireRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 93K0325
Product Name Write-On Pocket Pack, Yel; Label Type Raychem Te Connectivity
Materials of Construction Vinyl Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Security Signs - 7541270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Adhesive Backed; Bilingual / Multilingual
Width 2.91 inches (74 mm)
Height 0.1722 ft (0.5250 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details