TE Connectivity Write-On Pocket Pack, Yel; Label Type Raychem Te Connectivity TEK1138-N

Description
WRITE-ON POCKET PACK, YEL; Label Type:Write-On; Label Height:11mm; Label Width:38mm; Label Diameter:-; Label Material:Vinyl Cloth; Label Colour:Yellow; Pack Quantity:1; Product Range:TEK; Label Dimensions:11mm x 38mm; Colour:Yellow; RoHS Compliant: Yes
Datasheet
Description
WRITE-ON POCKET PACK, YEL; Label Type:Write-On; Label Height:11mm; Label Width:38mm; Label Diameter:-; Label Material:Vinyl Cloth; Label Colour:Yellow; Pack Quantity:1; Product Range:TEK; Label Dimensions:11mm x 38mm; Colour:Yellow; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Write-On Pocket Pack, Yel; Label Type Raychem Te Connectivity - 93K0324 - Newark, An Avnet Company
Chicago, IL, United States
Write-On Pocket Pack, Yel; Label Type Raychem Te Connectivity
93K0324
Write-On Pocket Pack, Yel; Label Type Raychem Te Connectivity 93K0324
WRITE-ON POCKET PACK, YEL; Label Type:Write-On; Label Height:11mm; Label Width:38mm; Label Diameter:-; Label Material:Vinyl Cloth; Label Colour:Yellow; Pack Quantity:1; Product Range:TEK; Label Dimensions:11mm x 38mm; Colour:Yellow; RoHS Compliant: Yes

WRITE-ON POCKET PACK, YEL; Label Type:Write-On; Label Height:11mm; Label Width:38mm; Label Diameter:-; Label Material:Vinyl Cloth; Label Colour:Yellow; Pack Quantity:1; Product Range:TEK; Label Dimensions:11mm x 38mm; Colour:Yellow; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 93K0324
Product Name Write-On Pocket Pack, Yel; Label Type Raychem Te Connectivity
Materials of Construction Vinyl Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 4113790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Flammable / Explosion Hazard; Explosive
Materials of Construction Pvc
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details