TE Connectivity Chassis Mount Resistors TE80BR33J

Description
330 mOhms ±5% 80W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
330 mOhms ±5% 80W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-TE80BR33J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-TE80BR33J-ND
Chassis Mount Resistors 1712-TE80BR33J-ND
330 mOhms ±5% 80W Wirewound Chassis Mount Resistor

330 mOhms ±5% 80W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, R33, 80W, Solder Lug, Wirewound; Resistance Te Connectivity - 50AJ6768 - Newark, An Avnet Company
Chicago, IL, United States
Res, R33, 80W, Solder Lug, Wirewound; Resistance Te Connectivity
50AJ6768
Res, R33, 80W, Solder Lug, Wirewound; Resistance Te Connectivity 50AJ6768
RES, R33, 80W, SOLDER LUG, WIREWOUND; Resistance:0.33ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, R33, 80W, SOLDER LUG, WIREWOUND; Resistance:0.33ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE80BR33J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE80BR33J
Chassis Mount Resistors TE80BR33J
TE 80W R33 5% BRACKET

TE 80W R33 5% BRACKET

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-TE80BR33J-ND 50AJ6768 TE80BR33J
Product Name Chassis Mount Resistors Res, R33, 80W, Solder Lug, Wirewound; Resistance Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details