TE Connectivity Chassis Mount Resistors TE80BR22J

Description
220 mOhms ±5% 80W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
220 mOhms ±5% 80W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-TE80BR22J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-TE80BR22J-ND
Chassis Mount Resistors 1712-TE80BR22J-ND
220 mOhms ±5% 80W Wirewound Chassis Mount Resistor

220 mOhms ±5% 80W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE80BR22J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE80BR22J
Chassis Mount Resistors TE80BR22J
TE 80W R22 5% BRACKET

TE 80W R22 5% BRACKET

Supplier's Site Datasheet
Res, R22, 80W, Solder Lug, Wirewound; Resistance Te Connectivity - 50AJ6766 - Newark, An Avnet Company
Chicago, IL, United States
Res, R22, 80W, Solder Lug, Wirewound; Resistance Te Connectivity
50AJ6766
Res, R22, 80W, Solder Lug, Wirewound; Resistance Te Connectivity 50AJ6766
RES, R22, 80W, SOLDER LUG, WIREWOUND; Resistance:0.22ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, R22, 80W, SOLDER LUG, WIREWOUND; Resistance:0.22ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-TE80BR22J-ND TE80BR22J 50AJ6766
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, R22, 80W, Solder Lug, Wirewound; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A4K7JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details