TE Connectivity Chassis Mount Resistors TE80BR18J

Description
180 mOhms ±5% 80W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
180 mOhms ±5% 80W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-TE80BR18J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-TE80BR18J-ND
Chassis Mount Resistors 1712-TE80BR18J-ND
180 mOhms ±5% 80W Wirewound Chassis Mount Resistor

180 mOhms ±5% 80W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, R18, 80W, Solder Lug, Wirewound; Resistance Te Connectivity - 50AJ6765 - Newark, An Avnet Company
Chicago, IL, United States
Res, R18, 80W, Solder Lug, Wirewound; Resistance Te Connectivity
50AJ6765
Res, R18, 80W, Solder Lug, Wirewound; Resistance Te Connectivity 50AJ6765
RES, R18, 80W, SOLDER LUG, WIREWOUND; Resistance:0.18ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, R18, 80W, SOLDER LUG, WIREWOUND; Resistance:0.18ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE80BR18J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE80BR18J
Chassis Mount Resistors TE80BR18J
TE 80W R18 5% BRACKET

TE 80W R18 5% BRACKET

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-TE80BR18J-ND 50AJ6765 TE80BR18J
Product Name Chassis Mount Resistors Res, R18, 80W, Solder Lug, Wirewound; Resistance Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers