TE Connectivity Wirewound Resistors - Chassis Mount TE 80W 8R2 5% Bracket TE80B8R2J

Description
Wirewound Resistors - Chassis Mount TE 80W 8R2 5% Bracket
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount TE 80W 8R2 5% Bracket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount TE 80W 8R2 5% Bracket - TE80B8R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 80W 8R2 5% Bracket
TE80B8R2J
Wirewound Resistors - Chassis Mount TE 80W 8R2 5% Bracket TE80B8R2J
Wirewound Resistors - Chassis Mount TE 80W 8R2 5% Bracket

Wirewound Resistors - Chassis Mount TE 80W 8R2 5% Bracket

Supplier's Site
Chassis Mount Resistors - A138033-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A138033-ND
Chassis Mount Resistors A138033-ND
8.2 Ohms ±5% 80W Wirewound Chassis Mount Resistor

8.2 Ohms ±5% 80W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE80B8R2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE80B8R2J
Chassis Mount Resistors TE80B8R2J
RES CHAS MNT 8.2 OHM 5% 80W

RES CHAS MNT 8.2 OHM 5% 80W

Supplier's Site Datasheet
Res, 8R2, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X4155 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X4155
Res, 8R2, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X4155
RES, 8R2, 80W, SOLDER LUG, WIREWOUND; Resistance:8.2ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:152mmRoHS Compliant: Yes

RES, 8R2, 80W, SOLDER LUG, WIREWOUND; Resistance:8.2ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Length:152mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TE80B8R2J A138033-ND TE80B8R2J 96X4155
Product Name Wirewound Resistors - Chassis Mount TE 80W 8R2 5% Bracket Chassis Mount Resistors Chassis Mount Resistors Res, 8R2, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 80 watts 80 watts 80 watts 80 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers