RESISTOR, WIRE WOUND Product overview: TE80B68RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE80B68RJ can be used for catalog matching and distributor lookup.
Fixed Resistors; TE 80W 68R 5% Bracket ( CGS )
68 Ohms ±5% 80W Wirewound Chassis Mount Resistor
RES, 68R, 80W, SOLDER LUG, WIREWOUND; Resistance:68ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 68 OHM 5% 80W
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-TE80B68RJ | TE80B68RJ | A138029-ND | 96X4153 | TE80B68RJ |
| Product Name | Resistor | Fixed Resistors; TE 80W 68R 5% Bracket ( CGS ) | Chassis Mount Resistors | Res, 68R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Resistance Range | 68 ohms | 68 ohms | 68 ohms | 68 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Standards and Certifications | RoHS | RoHS | |||
| Power Rating | 80 watts | 80 watts | 80 watts | 80 watts | |
| Configuration | Single Resistor | Single Resistor |